EN
  • EN
  • DE

PEX8524-BC25VBIG

Part No PEX8524-BC25VBIG
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 273077-PEX8524-BC25VBIG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEX8524-BC25VBIG CAD Model

Description

The Broadcom PEX8524-BC25VBIG is a PCIe Gen2 switch designed to provide high-performance connectivity solutions for various applications. It offers 24 lanes of PCIe Gen2, enabling efficient data transfer and expansion capabilities for servers, storage systems, and other high-performance computing platforms.

Applications

  • Server Expansion: Used in servers to increase the number of available PCIe slots for add-in cards like GPUs, network adapters, and storage controllers.
  • Storage Systems: Deployed in storage arrays and JBODs to facilitate high-speed data transfer between storage devices and the host system.
  • Industrial Automation: Integrated into industrial control systems to enable high-bandwidth communication between different components.
  • Networking Equipment: Used in network interface cards (NICs) and other networking devices to increase port density and bandwidth capacity.
  • Embedded Systems: Incorporated in high-performance embedded systems requiring flexible PCIe connectivity.

Features

  • 24 PCIe Gen2 Lanes: Provides high bandwidth for demanding applications.
  • Integrated Switch Fabric: Allows for efficient routing of PCIe traffic and reduces latency.
  • Advanced Error Handling: Includes features like error detection and correction to ensure data integrity.
  • Hot-Plug Support: Enables the addition or removal of PCIe devices without shutting down the system.
  • Power Management: Optimizes power consumption to reduce energy costs.
  • Flexible Port Configuration: Allows for various port configurations to meet specific application requirements.

Benefits

  • Increased System Performance: High-speed PCIe connectivity improves overall system throughput and reduces bottlenecks.
  • Enhanced Scalability: Simplifies the expansion of PCIe capabilities in existing systems.
  • Improved Reliability: Error handling features ensure reliable data transfer and system stability.
  • Reduced Latency: Minimizes delays in data transmission, improving system responsiveness.
  • Flexibility: Configurable port options provide adaptability to diverse application needs.
  • Energy Efficiency: Power management features reduce power consumption and lower operating costs.

Additional Details

The PEX8524-BC25VBIG is typically packaged in a BGA (Ball Grid Array) package for surface mount soldering. It supports various PCIe features, including advanced error reporting and virtual channels. It's designed for use in environments where reliability and performance are critical. Datasheets with complete technical specifications from Broadcom are available for detailed information.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess