EN
  • EN
  • DE

PEX8532-BB25BIG

Part No PEX8532-BB25BIG
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 273080-PEX8532-BB25BIG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEX8532-BB25BIG CAD Model

Description

The Broadcom PEX8532-BB25BIG is a PCIe Gen2 switch providing 32 lanes for high-bandwidth connectivity in various applications. Designed for scalability and performance, it is commonly used in servers, storage systems, and industrial automation.

Applications

  • Server Platforms: Used to expand PCIe connectivity, supporting multiple GPUs, network interface cards, and storage controllers.
  • Storage Systems: Enables high-speed data transfer in storage arrays and JBOD enclosures.
  • Industrial Automation: Facilitates high-bandwidth communication between components in industrial control systems.
  • Networking Equipment: Enhances port density and bandwidth in network interface cards (NICs) and other networking devices.
  • Embedded Systems: Supports PCIe connectivity in high-performance embedded applications.

Features

  • 32 PCIe Gen2 Lanes: Offers ample bandwidth for demanding applications.
  • Integrated Switch Fabric: Efficiently routes PCIe traffic, reducing latency and improving performance.
  • Advanced Error Handling: Ensures data integrity and system stability through robust error detection and correction mechanisms.
  • Hot-Plug Support: Enables the addition or removal of PCIe devices without system downtime.
  • Power Management: Optimizes power consumption for energy efficiency.
  • Flexible Port Configuration: Supports various port configurations to adapt to different application requirements.

Benefits

  • Improved System Performance: High-speed PCIe connectivity enhances overall system throughput and reduces bottlenecks.
  • Enhanced Scalability: Simplifies the expansion of PCIe resources in existing systems.
  • Increased Reliability: Advanced error handling features ensure data integrity and prevent system failures.
  • Reduced Latency: Minimizes delays in data transmission, improving system responsiveness.
  • Flexibility: Configurable port options allow for customization to specific application needs.
  • Energy Efficiency: Power management features reduce power consumption and lower operating costs.

Additional Details

The PEX8532-BB25BIG typically comes in a BGA (Ball Grid Array) package for surface mount soldering. It supports PCIe features such as advanced error reporting and virtual channels. Detailed technical information is available in the Broadcom PEX8532 datasheet.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess