EN
  • EN
  • DE

PA28F800B5B-70

Part No PA28F800B5B-70
Manufacturer Intel
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 267440-PA28F800B5B-70
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PA28F800B5B-70 CAD Model

Description

The PA28F800B5B-70 is an 8-Mbit (1MB) Flash memory device from Intel. The 'B5B' likely specifies the package type or a specific configuration, and '70' denotes an access time of 70ns. This is a parallel flash memory, often used in embedded systems where non-volatile storage is required.

Applications

  • Embedded Systems: Used extensively for storing firmware, boot code, and configuration settings in embedded devices.
  • Industrial Control Systems: Stores program code, calibration data, and operating parameters in industrial controllers and PLCs (Programmable Logic Controllers).
  • Networking Equipment: Used for storing network operating systems, configuration files, and boot loaders in routers, switches, and other network devices.
  • Consumer Electronics: Found in older consumer electronics products for storing firmware and user data.
  • Instrumentation: Used for storing calibration data and program code in test and measurement instruments.

Features

  • 8-Mbit Density: Provides 8,388,608 bits of non-volatile storage capacity.
  • 70ns Access Time: Offers fast data retrieval.
  • Sector Erase Architecture: Allows for selective erasure of memory sectors, optimizing erase time and memory management.
  • CMOS Technology: Employs CMOS technology for low power consumption.
  • Byte-Wide Organization: Organized as 1MB x 8 bits, enabling byte-level access.
  • High Endurance: Designed to withstand a significant number of program/erase cycles.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring reliable operation.
  • Fast Read Access: Enables quick execution of code and retrieval of data.
  • Low Power Consumption: Reduces power requirements, extending battery life in portable applications.
  • Flexible Memory Management: Sector erase architecture facilitates efficient firmware updates and data management.
  • Reliable Data Retention: Ensures long-term data storage and high reliability.

Additional Details

The PA28F800B5B-70 typically operates at a 5V supply voltage. Programming necessitates a specific voltage and algorithm, which are thoroughly described in the device datasheet. It's crucial to consult the datasheet for key specifications, including read cycle time, write cycle time, erase cycle time, operating temperature range, and data retention characteristics. The datasheet also provides details on protection mechanisms to prevent accidental erasure or programming. The specific package type (indicated by 'B5B') will dictate the pinout configuration and soldering requirements. Appropriate ESD precautions should always be taken when handling this device to avoid potential damage. This part may have different sector sizes; the datasheet will clarify the sector organization.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess