EN
  • EN
  • DE

LT1964ES5-BYP#PBF

Part No LT1964ES5-BYP#PBF
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT23
Manufacturer Linear Technology
Win Source Part Number 759822-LT1964ES5-BYP#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1964ES5-BYP#PBF CAD Model

Description

LT1964ES5-BYP#PBF - Low Noise, Negative Micropower Regulator

The LT1964ES5-BYP#PBF is a high-performance, low dropout negative voltage regulator from Linear Technology, designed to provide precision power management solutions for a wide range of applications. This device is particularly well-suited for battery-powered systems, portable devices, and industrial equipment where power efficiency and low noise are critical.

Key Features

  • Low Noise Output: With its optimized design, the LT1964ES5-BYP#PBF boasts an exceptionally low output noise level, making it ideal for sensitive applications such as audio and RF circuits.
  • High Output Accuracy: This regulator offers excellent output voltage accuracy, ensuring reliable performance and consistent power delivery to your critical components.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, enabling it to continue providing a stable output even when the input-to-output voltage differential is minimal.
  • Micropower Operation: Its micropower operation makes it an energy-efficient choice, helping to extend battery life in portable applications.
  • Adjustable Output: The output voltage can be set with external resistors, allowing for a high degree of flexibility to meet the specific needs of your application.
  • Stable with Low ESR Capacitors: The LT1964ES5-BYP#PBF remains stable with low ESR capacitors, which reduces the size and cost of the capacitors needed.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the device and your application from potential damage due to excessive current or high temperatures.

Applications

  • Portable Battery-Powered Devices
  • High-Efficiency Negative Voltage Supplies
  • Low Noise Instrumentation
  • Post-Regulation for Switching Supplies

The LT1964ES5-BYP#PBF is available in a small SOT-23 package, which is ideal for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for designers looking for a reliable and versatile negative voltage regulator. Whether you're working on a sophisticated audio system, a sensitive RF module, or any other application requiring a clean and stable power supply, the LT1964ES5-BYP#PBF delivers performance you can trust.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6136 $52.2720
41+ $2.4482 $100.3762
64+ $2.3655 $151.3920
91+ $2.2000 $200.2000
119+ $2.1173 $251.9587
148+ $2.0346 $301.1208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,310 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess