Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr Honeywell
Series ASDX
Package Bulk
Product Status Obsolete
Applications Board Mount
Pressure Type Differential
Operating Pressure 30PSI (206.84kPa)
Output Type Analog Voltage
Output 0.5 V ~ 4.5 V
Accuracy ±2%
Voltage - Supply 4.75V ~ 5.25V
Port Size Male - 0.09" (2.29mm) Tube, Dual
Port Style Barbless
Features Amplified Output, Temperature Compensated
Termination Style PC Pin
Maximum Pressure 60PSI (413.69kPa)
Temperature Range - Operating -20°C ~ 105°C
Mounting Type Through Hole
Package / Case 8-DIP Module
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9026.20.4000
Win Source Part Number 846983-ASDX030D44R
Ultra Librarian 3D Model Ultra Librarian ASDX030D44R CAD Model

Description

The Honeywell ASDX series pressure sensor is a highly accurate and temperature-compensated sensor designed for board mount applications from Honeywell.

  • Termination Style: PC Pin
  • Output Type: Amplified
  • Output Voltage Range: 0.5V to 4.5V
  • Supply Voltage Range: 4.75V to 5.25V
  • Accuracy: ±2%
  • Pressure Range: 30PSI
  • Package: 8-DIP Module
  • Temperature Range: -20°C to 105°C
  • Product Status: Obsolete
  • Standard Package: 1 pc

You May Also Be Interested in

Honeywell
SENSOR 15PSIA 0.19\
Need more? Email Us
ECAD model for HSCSANN015PA2A3
Honeywell
SENSOR 30PSID 0.2" 7V
Need more? Email Us
ECAD model for 185PC30DT
Honeywell
SENSOR AMP 5000PSI .5-4.5VDC OUT
Need more? Email Us
ECAD model for MLH05KPSL06A
Panasonic
SENSOR 14.5PSI 0.12\
Need more? Email Us
ECAD model for ADP5111
Panasonic
SENSOR PRESSURE -0.1 - 1MPA /
Need more? Email Us
ECAD model for DP-102
Honeywell
PRESSURE TRANSDUCER
Need more? Email Us
ECAD model for PX2AN1XX030PAAAX
Honeywell
SENSOR 15PSIA 0.19\
Need more? Email Us
ECAD model for HSCDANN015PAAA5
Honeywell
SENSOR AMP 100PSI .5-4.5VDC OUT
Need more? Email Us
ECAD model for MLH100PGB01A
Honeywell
SENSOR 100PSIC 0.1V / Pressure Sensor ±100PSI (±689.48kPa) Compound 0 mV ~ 100 mV (10V) 4-SIP Module
Lowest to $73.1168
ECAD model for 26PCFFS2G

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention