Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 43V
Voltage - Breakdown (Min) 47.8V
Voltage - Clamping (Max) @ Ipp 69.4V
Current - Peak Pulse (10/1000µs) 21.6A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ43
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299463-SMCJ43CAE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ43CAE3/TR13 CAD Model

Description

SMCJ43CAE3/TR13 - Microchip Technology

The SMCJ43CAE3/TR13 is a robust, high-performance transient voltage suppression (TVS) diode designed by Microchip Technology. This device is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system-induced voltage spikes or other transient voltage events, such as lightning and electrostatic discharge (ESD). With its quick response time and high surge capability, it is an ideal solution for safeguarding critical components in a wide array of applications.

Key Features:

  • Transient Protection: The SMCJ43CAE3/TR13 offers excellent clamping capability, with a peak pulse power dissipation of 1500 Watts at 10/1000µs waveform, ensuring reliable protection against high energy transients.
  • Stand-Off Voltage: It has a stand-off voltage of 43V, which provides a stable protective barrier under normal operating conditions.
  • Bi-Directional Configuration: As a bidirectional TVS diode, the SMCJ43CAE3/TR13 is capable of protecting circuits from surges occurring in both directions along the signal or power line.
  • Low Leakage Current: The device is designed with a low leakage current, minimizing power loss when the system is in standby mode and enhancing overall energy efficiency.
  • DO-214AB Package: Housed in a DO-214AB (SMC) package, the diode offers a compact footprint for PCB layout, while also providing a robust and durable form factor that can withstand harsh environmental conditions.
  • RoHS Compliant: The SMCJ43CAE3/TR13 is compliant with RoHS (Restriction of Hazardous Substances) standards, making it suitable for use in environmentally sensitive applications.
  • Automotive Qualification: It is AEC-Q101 qualified, which means it meets the stringent requirements of automotive applications, ensuring reliability and performance under extreme conditions.

Applications:

The versatility of the SMCJ43CAE3/TR13 makes it suitable for a variety of applications, including:

  • Automotive systems
  • Industrial controls
  • Power supply devices
  • Consumer electronics
  • Telecommunication systems
  • Portable electronics

With its combination of high surge protection, reliability, and compliance with industry standards, the SMCJ43CAE3/TR13 from Microchip Technology is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

DIOTEC Electronics Corporation
TVS DIODE 5VWM 25VC SOD882 / 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 (DFN1006-2)
Need more? Email Us
ECAD model for ESD9BL0521P
Comchip Technology
TVS DIODE 12VWM 28.6VC SOD323 / 28.6V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.0724
ECAD model for CPDV12V0-HF
Nexperia USA Inc.
TVS DIODE 48VWM 67VC TO236AB / 67V (Typ) Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount TO-236AB
Lowest to $2.0682
ECAD model for PESD2IVN48T-QR
STMicroelectronics
TVS DIODE 10VWM 15VC 4FLIPCHIP / 15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-FlipChip
Lowest to $0.5248
ECAD model for CBTVS2A12-1F3
Amazing
TVS DEVICE 1-CHANNEL 24V / Clamp Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for AZ4624-01L
Comchip Technology
TVS DIODE 5VWM 30VC 0201/DFN0603 / 30V (Typ) Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
Lowest to $0.0317
ECAD model for CPDZC5V0SPC-HF
Comchip Technology
TVS DIODE 3.3VWM 25VC 0402C / 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Need more? Email Us
ECAD model for CPDQC3V3A-HF
Murata Electronics North America
C-NEW / 40V Clamp 1.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1x0.6)
Lowest to $0.0361
ECAD model for LXES1UTBB1-157
STMicroelectronics
ESD Suppressor Diode TVS Uni-Dir 20V 2-Pin SMB T/R / TVS DIODE 20VWM 35VC SMB
Need more? Email Us
ECAD model for LNBTVS3-220U

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1760 $65.1200
895+ $0.1449 $129.6855
1,390+ $0.1397 $194.1830
1,905+ $0.1359 $258.8895
2,480+ $0.1307 $324.1360
3,300+ $0.1177 $388.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 900 pieces
MOQ: 370 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention