EN
  • EN
  • DE

PEX8534-BB25BIG

Part No PEX8534-BB25BIG
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 273087-PEX8534-BB25BIG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEX8534-BB25BIG CAD Model

Description

The Broadcom PEX8534-BB25BIG is a PCIe Gen2 switch offering 34 lanes for high-performance connectivity. Designed for scalability and efficient data transfer, it is suitable for various applications requiring robust PCIe expansion capabilities.

Applications

  • Server Platforms: Expands the PCIe capabilities of servers, supporting multiple GPUs, network interface cards, and storage controllers.
  • Storage Systems: Enables high-speed data transfer within storage arrays and JBOD enclosures.
  • Industrial Automation: Facilitates high-bandwidth communication between components in industrial control systems.
  • Networking Equipment: Enhances port density and bandwidth in network interface cards (NICs) and other networking devices.
  • Embedded Systems: Provides PCIe connectivity in high-performance embedded applications.

Features

  • 34 PCIe Gen2 Lanes: Delivers substantial bandwidth for demanding applications.
  • Integrated Switch Fabric: Efficiently routes PCIe traffic, reducing latency and improving performance.
  • Advanced Error Handling: Ensures data integrity and system stability through robust error detection and correction mechanisms.
  • Hot-Plug Support: Enables the addition or removal of PCIe devices without system downtime.
  • Power Management: Optimizes power consumption for energy efficiency.
  • Flexible Port Configuration: Supports various port configurations to adapt to different application requirements.

Benefits

  • Improved System Performance: High-speed PCIe connectivity enhances overall system throughput and reduces bottlenecks.
  • Enhanced Scalability: Simplifies the expansion of PCIe resources in existing systems.
  • Increased Reliability: Advanced error handling features ensure data integrity and prevent system failures.
  • Reduced Latency: Minimizes delays in data transmission, improving system responsiveness.
  • Flexibility: Configurable port options allow for customization to specific application needs.
  • Energy Efficiency: Power management features reduce power consumption and lower operating costs.

Additional Details

The PEX8534-BB25BIG is typically packaged in a BGA (Ball Grid Array) for reliable surface mount soldering. It supports PCIe features such as advanced error reporting and virtual channels. Please consult the Broadcom PEX8534 datasheet for detailed technical specifications.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Need more? Email Us
NVIDIA
Lowest to $35.9055
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess