EN
  • EN
  • DE

PEX8615-BA50BC G

Part No PEX8615-BA50BC G
Manufacturer Broadcom Limited
Catalog Interface - Analog Switches - Special Purpose
Description IC PCI EXPRESS SWITCH 324HSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Broadcom Limited
Packaging Tray
Applications PCI Express
Number of Channels 12
Features Configurable
Supplier Device Package 324-HSBGA (19x19)
Manufacturer Pack Quantity 420
MSL Level 3 (168 Hours)
Win Source Part Number 719904-PEX8615-BA50BC G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEX8615-BA50BC G CAD Model

Description

The PEX8615-BA50BC G is a PCIe switch from Broadcom Limited. This switch provides high-performance connectivity for various applications, including servers, storage systems, and embedded systems. It allows multiple devices to share a single PCIe link.

Applications:

  • Servers: Expanding the number of PCIe slots in servers.
  • Storage Systems: Connecting multiple storage devices to a host system.
  • Embedded Systems: Providing PCIe connectivity in embedded applications.
  • Industrial Automation: Connecting various industrial devices to a central controller.
  • Networking Equipment: Enabling high-speed data transfer in networking applications.

Features:

  • PCIe Gen2 Switch: Supports PCIe Gen2 speeds (5 GT/s).
  • 16 Lanes: Provides 16 lanes for high-bandwidth connectivity.
  • 5 Ports: Supports up to 5 downstream ports.
  • Non-Transparent Bridging (NTB): Enables peer-to-peer communication between devices.
  • Advanced Error Reporting: Provides detailed error information for diagnostics.

Benefits:

  • High Performance: Enables high-speed data transfer.
  • Scalability: Allows for expanding the number of PCIe devices in a system.
  • Flexibility: Supports various configurations and applications.
  • Reliability: Provides robust error handling and reporting.
  • Easy Integration: Simplifies the design of PCIe-based systems.

Additional Details:

The PEX8615-BA50BC G operates with a core voltage of 1.0V and supports various PCIe features, including hot-plug and power management. Key specifications include the number of lanes, the number of ports, and the maximum data rate. The switch also includes features like Quality of Service (QoS) and traffic management to optimize performance. Detailed information about the device's electrical characteristics, timing characteristics, and configuration options can be found in the Broadcom datasheet.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $145.5224 $145.5224
2+ $140.6717 $281.3434
3+ $126.1195 $378.3585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess