EN
  • EN
  • DE

PEX8616-BB50BCF

Part No PEX8616-BB50BCF
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 273104-PEX8616-BB50BCF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEX8616-BB50BCF CAD Model

Description

The Broadcom PEX8616-BB50BCF is a PCIe switch designed to enhance connectivity and performance in various applications requiring high-speed data transfer. This switch provides a flexible and efficient solution for expanding PCIe capabilities within a system.

Applications:

  • Servers: Used to increase the number of PCIe slots available for add-in cards, such as network interface cards (NICs), storage controllers, and GPUs.
  • Workstations: Enables high-performance workstations to support multiple graphics cards, high-speed storage devices, and other peripherals.
  • Storage Systems: Facilitates the connection of numerous storage devices, improving overall storage capacity and data throughput.
  • Networking Equipment: Used in routers, switches, and other networking devices to expand PCIe connectivity for various network interfaces.
  • Industrial PCs: Provides expansion capabilities for industrial automation and control systems.

Features:

  • 16 Lanes: Supports 16 lanes of PCIe Gen2 connectivity, offering substantial bandwidth for data transfer.
  • Low Latency: Designed for minimal latency to ensure efficient data transmission and responsiveness.
  • Flexible Port Configuration: Allows for flexible configuration of upstream and downstream ports to accommodate various system architectures.
  • Advanced Error Handling: Incorporates advanced error detection and correction mechanisms to ensure data integrity.
  • Power Management: Supports power management features to minimize power consumption and improve energy efficiency.

Benefits:

  • Increased Connectivity: Expands the number of available PCIe slots, enabling the addition of more peripherals and add-in cards.
  • Improved Performance: Facilitates high-speed data transfer between devices, improving overall system performance.
  • Enhanced Flexibility: Allows for flexible port configuration, enabling the switch to be adapted to various system architectures.
  • Robust Reliability: Incorporates advanced error handling mechanisms to ensure data integrity and system stability.
  • Reduced Power Consumption: Supports power management features to minimize power consumption and improve energy efficiency.

Additional Details:

The PEX8616-BB50BCF supports PCIe Gen2, providing a data transfer rate of up to 5 GT/s per lane. It is designed to meet the demands of high-performance applications. The switch is typically packaged in a BGA (Ball Grid Array) package for surface mount assembly. The operating temperature range and power consumption details can be found in the product datasheet.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Lowest to $35.9055
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7436 $58.4616
15+ $7.9949 $119.9235
23+ $7.7454 $178.1442
31+ $7.4948 $232.3388
40+ $7.2453 $289.8120
54+ $6.4957 $350.7678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess