EN
  • EN
  • DE
Part No B290
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 2.0A SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1150611-B290
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Signal Processing, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian B290 CAD Model

Description

The B290 is a high-performance, versatile Schottky barrier rectifier from the renowned manufacturer Diodes Incorporated. This device is engineered to meet the stringent requirements of modern electronic circuits, offering exceptional efficiency and reliability. The B290 is a perfect choice for a wide range of applications, from power supply units to high-frequency inverters, and from automotive electronics to energy management systems.

Key Features

  • Low Forward Voltage Drop: The B290 boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Surge Current Capability: Designed to withstand high surge currents, this rectifier is ideal for applications that experience transient overvoltages, providing robust protection against electrical spikes.
  • High Frequency Operation: With its capability to operate at high frequencies, the B290 is well-suited for use in switching power supplies and other applications that require fast switching characteristics.
  • Thermal Performance: The device's excellent thermal performance ensures reliability and longevity, even under high temperature operating conditions.
  • RoHS Compliant: In line with environmental standards, the B290 is RoHS compliant, making it suitable for use in various global markets with strict environmental regulations.

Applications

The B290 Schottky barrier rectifier is commonly used in a variety of electronic applications, including:

  • DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection circuits
  • Low voltage, high frequency inverters
  • Power management devices

Product Specifications

Parameter Value
Package Type DO-214AA (SMB)
Maximum Repetitive Reverse Voltage (VRRM) 90V
Average Rectified Forward Current (Io) 2A
Operating Temperature Range -55°C to +150°C

With its robust construction and superior electrical characteristics, the B290 from Diodes Incorporated is an excellent choice for designers seeking a reliable and efficient Schottky barrier rectifier. Its combination of low forward voltage drop, high surge capability, and high frequency operation makes it a versatile component in a wide array of electronic applications.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
ELM-TECH
Complementary MOSFET
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.1086 $58.1010
1,300+ $0.0889 $115.5700
2,000+ $0.0866 $173.2000
2,780+ $0.0832 $231.2960
3,575+ $0.0809 $289.2175
4,765+ $0.0728 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 690 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess