EN
  • EN
  • DE

PEX8647-AB50BCF

Part No PEX8647-AB50BCF
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 273117-PEX8647-AB50BCF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEX8647-AB50BCF CAD Model

Description

The Broadcom PEX8647-AB50BCF is a high-performance PCIe switch designed for demanding applications that require extensive PCIe connectivity and high bandwidth. This switch allows for significant expansion of PCIe capabilities within a system, leading to enhanced performance and adaptability.

Applications:

  • Servers: Widely used to expand the number of PCIe slots available for add-in cards such as network interface cards (NICs), high-performance storage controllers, and powerful GPUs.
  • Advanced Workstations: Enables support for multiple high-end graphics cards, ultra-fast storage devices, and a variety of other peripherals, significantly enhancing workstation capabilities.
  • Large-Scale Storage Systems: Facilitates the connection of a vast number of storage devices, dramatically improving overall storage capacity and data throughput for enterprise-level storage solutions.
  • Critical Networking Equipment: Integrated into high-end routers, switches, and other advanced networking devices to expand PCIe connectivity, supporting diverse network interfaces and enhancing overall network performance.
  • Industrial PCs and Automation Systems: Provides essential expansion capabilities for industrial automation and complex control systems, allowing for greater flexibility and functionality in challenging industrial environments.

Features:

  • 47 Lanes: Offers an impressive 47 lanes of PCIe Gen2 connectivity, providing exceptionally high bandwidth for data-intensive operations and demanding workloads.
  • Ultra-Low Latency Design: Engineered for minimal latency, ensuring efficient data transmission and superior responsiveness in real-time and latency-sensitive applications.
  • Highly Flexible Port Configuration Options: Supports a highly flexible configuration of both upstream and downstream ports, enabling seamless adaptation to a wide range of system architectures and specific design requirements.
  • Advanced Error Handling and Data Protection: Incorporates state-of-the-art error detection and correction mechanisms, guaranteeing data integrity and ensuring robust system reliability even under the most demanding conditions.
  • Intelligent Power Management Technologies: Features comprehensive power management capabilities, effectively minimizing power consumption and significantly improving energy efficiency across the entire system.

Benefits:

  • Maximum Connectivity: Significantly expands the number of available PCIe slots, enabling the integration of a greater number of peripherals and add-in cards to meet evolving system and application needs.
  • Substantially Improved System Performance: Facilitates ultra-high-speed data transfer between connected devices, resulting in a marked improvement in overall system performance and responsiveness, especially in data-intensive tasks.
  • Unmatched Flexibility and Scalability: Offers highly flexible port configuration options, enabling the switch to be easily adapted to a wide variety of system architectures and application-specific requirements.
  • Exceptional Reliability and Data Integrity: Incorporates advanced error handling mechanisms, guaranteeing data integrity and ensuring long-term system stability even in the most challenging operating environments.
  • Optimized Power Efficiency and Reduced Costs: Features advanced power management technologies, minimizing power consumption and contributing to enhanced energy efficiency, which reduces operational costs and minimizes environmental impact.

Additional Details:

The PEX8647-AB50BCF supports PCIe Gen2, providing a data transfer rate of up to 5 GT/s per lane. It is specifically designed to meet the rigorous demands of high-performance computing, data centers, and other data-intensive applications. The switch typically comes in a BGA (Ball Grid Array) package, optimized for surface mount assembly. Detailed specifications regarding operating temperature ranges, comprehensive power consumption figures, and precise packaging dimensions can be found in the product datasheet.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
NXP / Nexperia
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 462 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess