EN
  • EN
  • DE

PEX8717-CA80BC

Part No PEX8717-CA80BC
Manufacturer Broadcom Limited
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833687-PEX8717-CA80BC
Ultra Librarian 3D Model Ultra Librarian PEX8717-CA80BC CAD Model

Description

The Broadcom PEX8717-CA80BC is a high-performance PCI Express (PCIe) Gen3 switch designed for demanding applications requiring high bandwidth and low latency. It provides connectivity solutions for devices in servers, workstations, and high-end embedded systems.

Applications

  • Servers: Used in servers to expand PCIe Gen3 connectivity for high-performance add-in cards like GPUs, NVMe drives, and network adapters.
  • Workstations: Employed in high-performance workstations to support multiple graphics cards, high-speed storage devices, and other peripherals.
  • High-End Embedded Systems: Integrated into high-end embedded systems that require high-speed data transfer between various components.
  • Storage Systems: Utilized in advanced storage systems to provide high-bandwidth connectivity between host processors and storage devices.

Features

  • PCIe Gen3 Support: Compliant with PCI Express Gen3 specifications, offering data transfer rates up to 8GT/s per lane.
  • 16 Lanes: Provides 16 lanes of PCIe connectivity, allowing for flexible configuration and connection of multiple devices.
  • Non-Transparent Bridging (NTB): Supports NTB functionality for connecting multiple host systems or subsystems.
  • Advanced Error Reporting: Features advanced error detection and reporting capabilities to ensure data integrity and system reliability.
  • Low Latency: Designed for minimal latency, ensuring rapid data transfer and responsiveness.
  • Flexible Port Configuration: Allows for flexible configuration of PCIe ports to adapt to different system requirements.

Benefits

  • Increased Bandwidth: PCIe Gen3 support provides significantly increased bandwidth for demanding applications, improving overall system performance.
  • Scalability: The 16 lanes of PCIe connectivity allow for scalable system designs, accommodating additional devices and functionality.
  • Enhanced Reliability: Advanced error reporting and detection capabilities ensure data integrity and system reliability, minimizing downtime.
  • Improved System Performance: Low latency design ensures rapid data transfer and responsiveness, improving overall system performance.
  • Flexibility: Flexible port configuration allows for adaptation to different system requirements, providing greater design flexibility.

Additional Details

The PEX8717-CA80BC is typically packaged in a BGA (Ball Grid Array) package for surface mount assembly. It requires a stable power supply and appropriate thermal management to ensure reliable operation. This PCIe switch is designed to meet the stringent performance and reliability requirements of high-end server, workstation, and embedded applications that leverage the PCIe Gen3 standard.

You May Also Be Interested in

Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.7463 $70.7463
2+ $66.2687 $132.5374
3+ $64.0299 $192.0897
4+ $59.5523 $238.2092
5+ $57.3135 $286.5675
6+ $55.0747 $330.4482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,024 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess