EN
  • EN
  • DE

PEX9797B080BCG

Part No PEX9797B080BCG
Manufacturer Broadcom Limited
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084589-PEX9797B080BCG
Categories OEM Parts(O-R)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PEX9797B080BCG CAD Model

Description

The PEX9797B080BCG is a PCIe (Peripheral Component Interconnect Express) Gen 4.0 switch from Broadcom. Designed for high-performance applications, this switch provides robust connectivity and efficient data management for servers, storage systems, and other demanding environments. It supports high-speed data transfer rates and includes advanced features to optimize data routing and minimize latency.

Applications:

  • High-Performance Servers: Facilitates high-speed communication between processors, GPUs, and other peripherals in server environments.
  • Advanced Storage Systems: Enables fast and reliable data transfer within storage systems, enhancing overall performance.
  • Networking Infrastructure: Used in networking equipment to support high-bandwidth data communication between network interfaces.
  • Industrial Computing Platforms: Provides robust and reliable PCIe connectivity in high-performance industrial PCs.
  • Data Centers: Delivers essential interconnectivity in data center environments to optimize data flow and system efficiency.

Features:

  • PCIe Gen 4.0 Compliance: Adheres to the PCI Express Gen 4.0 specification, supporting data rates up to 16 GT/s per lane for superior performance.
  • 80 PCIe Lanes: Offers 80 lanes, allowing for flexible and scalable connectivity options to accommodate various device configurations.
  • Advanced Switching Architecture: Incorporates an advanced architecture designed for efficient data routing and optimal performance.
  • Low-Latency Design: Minimizes latency to enhance system responsiveness and overall performance.
  • Hot-Plug Support: Enables hot-plugging for easy insertion and removal of devices without system interruption.
  • Integrated Error Management: Features error detection and correction mechanisms to ensure reliable data transmission and system stability.

Benefits:

  • High-Speed Data Transfer: Significantly improves system performance by enabling high-speed data transfer between connected devices.
  • Scalable Connectivity: Provides flexible and scalable connectivity options, accommodating a wide range of device configurations.
  • Efficient Data Routing: Ensures efficient and optimized data routing for maximum throughput and minimal congestion.
  • Enhanced System Performance: Low latency and high bandwidth contribute to significant improvements in overall system performance and responsiveness.
  • Reliable Operation: Error detection and correction mechanisms ensure reliable data transmission, enhancing system stability.

Additional Details:

The PEX9797B080BCG PCIe switch is specifically designed to meet the rigorous demands of modern high-performance computing and storage environments. It offers a versatile and scalable solution for connecting multiple devices via PCIe, ensuring efficient data flow and optimal system performance. The switch supports a variety of features, including lane bifurcation, equalization, and flexible clocking options, allowing for customization to meet specific application needs. Packaged in a BGA (Ball Grid Array) for surface mounting, it is optimized for efficient integration into PCBs (Printed Circuit Boards). The design prioritizes power efficiency to facilitate operation in high-density environments. Effective configuration and driver support are essential to unlock the full potential of the switch. Broadcom provides comprehensive documentation and resources to support the deployment and optimization of the PEX9797 series PCIe switches.

You May Also Be Interested in

Realtek
Lowest to $1.6320
Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
NEC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Ricoh
Lowest to $0.5747
Pericom
Lowest to $3.9178
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Eaton / Cutler Hammer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess