EN
  • EN
  • DE

QALM-9212-TR1G

Part No QALM-9212-TR1G
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 285453-QALM-9212-TR1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QALM-9212-TR1G CAD Model

Description

The QALM-9212-TR1G is a high-performance, surface-mountable, low-noise amplifier (LNA) manufactured by Broadcom Limited. It's designed for applications demanding high gain, a low noise figure, and exceptional linearity, particularly in the 5 GHz frequency band. This amplifier is frequently used in wireless communication systems and receiver applications.

Applications:

  • Wireless LAN (WLAN): 802.11a/n/ac/ax applications, including routers and access points.
  • Mobile devices: Smartphones, tablets, and laptops requiring enhanced Wi-Fi performance.
  • Wireless infrastructure: Base stations, repeaters, and femtocells operating in the 5 GHz band.
  • Satellite communications: Front-end amplifiers for 5 GHz satellite receivers.
  • IoT devices: Wireless sensors and other connected devices utilizing 5 GHz Wi-Fi.

Features:

  • Optimized for 5 GHz: Specifically designed for optimal performance in the 5 GHz frequency band.
  • High gain: Provides substantial amplification of weak signals.
  • Low noise figure: Minimizes noise contribution, improving signal-to-noise ratio.
  • Excellent linearity: Ensures minimal distortion of amplified signals.
  • Surface-mount package: Facilitates automated assembly and compact designs.

Benefits:

  • Improved Wi-Fi performance: Enhances the range and reliability of wireless connections.
  • Extended battery life: Low current consumption contributes to longer operating times in portable devices.
  • Reduced signal interference: Minimizes the impact of unwanted signals on receiver performance.
  • Simplified manufacturing: Enables efficient and cost-effective production.
  • Compact system designs: Allows for smaller and lighter wireless devices.

Additional Details:

The QALM-9212-TR1G typically operates with a supply voltage of 3V to 5V. Precise gain and noise figure characteristics are available in the manufacturer's datasheet. The device’s input and output impedance are matched to 50 ohms for optimal signal transfer. It is designed to function across a wide temperature spectrum, making it adaptable to diverse operational settings. This LNA employs sophisticated semiconductor technology to achieve its elevated performance metrics. Detailed performance data and application guidelines are provided in the datasheet to assist in accurate circuit planning and implementation.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess