EN
  • EN
  • DE

QPDS-P801

Part No QPDS-P801
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 286118-QPDS-P801
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QPDS-P801 CAD Model

Description

The Broadcom QPDS-P801 is a high-performance optical transceiver module designed for a variety of data communication applications. It is engineered to provide reliable and efficient data transmission over optical fiber, supporting high bandwidth requirements in data centers, enterprise networks, and other high-speed interconnect scenarios. This transceiver is known for its low power consumption and compact form factor, making it suitable for high-density environments.

Applications:

  • Data Centers: Used for interconnecting servers, switches, and storage devices within data centers.
  • Enterprise Networking: Provides high-speed connectivity for critical network infrastructure.
  • Storage Area Networks (SAN): Enables reliable data transfer between storage devices and servers.
  • High-Performance Computing (HPC): Facilitates fast data transfer between compute nodes in HPC clusters.
  • Short-Reach Interconnects: Ideal for short-distance, high-bandwidth connections between devices.

Features:

  • High Bandwidth: Supports data rates up to 100 Gbps or more.
  • Low Power Consumption: Designed for energy efficiency, minimizing operating costs.
  • Compact Form Factor: Small size allows for high-density port configurations.
  • Digital Diagnostics Monitoring (DDM): Provides real-time monitoring of key transceiver parameters.
  • Industry Standard Compliance: Compliant with relevant industry standards, ensuring interoperability.
  • Advanced Equalization: Improves signal integrity over varying link distances.

Benefits:

  • Increased Throughput: Enables higher data transfer rates, improving network performance.
  • Reduced Power Costs: Lower power consumption translates to significant energy savings.
  • Simplified Integration: Standard compliance simplifies integration into existing network architectures.
  • Enhanced Reliability: Robust design ensures reliable data transmission in demanding environments.
  • Improved Network Monitoring: DDM functionality allows for proactive monitoring and troubleshooting.
  • Scalable Solution: Supports future bandwidth upgrades and expansions.

Additional Details:

The QPDS-P801 utilizes optical fiber for data transmission, providing immunity to electromagnetic interference (EMI) and enabling longer transmission distances compared to copper-based solutions. It typically uses a multi-mode or single-mode fiber connection, depending on the specific application requirements. The transceiver incorporates advanced equalization techniques to compensate for signal degradation over long distances. The Digital Diagnostics Monitoring (DDM) feature provides real-time information about the transceiver's operating parameters, such as optical power, temperature, and voltage, enabling network administrators to proactively monitor the health of the transceiver and identify potential issues before they impact network performance. Its low power consumption and compact size make it an ideal choice for high-density data center environments where space and energy efficiency are critical.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $2.4357
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess