EN
  • EN
  • DE

SWCHT1000S05 P21

Part No SWCHT1000S05 P21
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 195083-SWCHT1000S05 P21
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SWCHT1000S05 P21 CAD Model

Description

The SWCHT1000S05 P21, manufactured by Broadcom Limited, is a high-performance Ethernet transceiver designed for demanding networking applications. The 'S05' and 'P21' likely signifies a specific revision and customization or feature set within the SWCHT1000 family, potentially tailored for a specific application or customer requirement. This component is engineered to facilitate reliable and efficient data transmission over various network infrastructures, supporting Gigabit Ethernet speeds and contributing to seamless network connectivity.

Applications

  • Enterprise Networking: Used in switches, routers, and network interface cards (NICs) within enterprise networks to ensure high-speed data transfer.
  • Data Centers: Implemented in server farms and data center infrastructure to support large volumes of data traffic and maintain low latency.
  • Industrial Automation: Utilized in industrial control systems and automation equipment where reliable and real-time communication is essential.
  • Telecommunications Equipment: Employed in telecom infrastructure for providing high-speed network access and data transport services.
  • Networked Storage Systems: Integrated into network-attached storage (NAS) devices and storage area networks (SANs) for high-speed data access and backup.

Features

  • Gigabit Ethernet Support: Provides 10/100/1000 Mbps Ethernet connectivity for versatile network applications.
  • Low Power Consumption: Designed for energy efficiency, minimizing power consumption in network devices.
  • Integrated PHY: Incorporates a physical layer transceiver for seamless integration with Ethernet MAC controllers.
  • Auto-Negotiation: Supports auto-negotiation to automatically detect and configure the optimal network speed and duplex mode.
  • Advanced Feature Set (S05): Enhanced or specific features compared to other SWCHT1000 variants, possibly including improved signal integrity or reduced latency.
  • Customization (P21): Specific configuration or parameter adjustments to meet the needs of a particular use case.
  • Advanced Diagnostic Features: Includes built-in diagnostic capabilities for network monitoring and troubleshooting.

Benefits

  • Enhanced Network Performance: Enables high-speed data transmission, improving overall network performance and responsiveness.
  • Reduced Power Costs: Low power consumption translates to lower energy costs and a smaller environmental footprint.
  • Simplified Integration: Integrated PHY simplifies the design process and reduces the time-to-market for network devices.
  • Improved Network Reliability: Auto-negotiation ensures optimal network configuration, enhancing the reliability of data transmission.
  • Tailored Performance: The customization enables optimized performance for specific use cases or application requirements.
  • Efficient Troubleshooting: Advanced diagnostic features facilitate quick and efficient network troubleshooting, minimizing downtime.

The SWCHT1000S05 P21 is typically packaged in a small form factor, surface-mount package, facilitating easy integration into compact network devices. It operates over a wide temperature range, making it suitable for deployment in various environmental conditions. The device is also compliant with industry standards, ensuring interoperability with other network components.

Broadcom's SWCHT1000S05 P21 is a critical component for modern networking solutions, providing the necessary bandwidth and reliability for data-intensive applications. Its integration capabilities, low power consumption, advanced features, optimized performance, and the added benefit of customization make it an ideal choice for a wide range of network devices and infrastructures.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess