EN
  • EN
  • DE

BROCADE 57-100013-01 - Brocade SFP 4G 30km LW

Part No BROCADE 57-100013-01 - Brocade SFP 4G 30km LW
Manufacturer Brocade
Catalog Spare Parts
Description Brocade SFP 4G 30km LW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1385119-BROCADE 57-100013-01 - Brocade SFP 4G 30km LW
Manufacturer Brocade
Ultra Librarian 3D Model Ultra Librarian BROCADE 57-100013-01 - Brocade SFP 4G 30km LW CAD Model

Description

The BROCADE 57-100013-01 SFP transceiver module is designed for long-wavelength (LW) applications, offering a solution for long-distance data transmission at 4Gbps speeds across Fibre Channel networks. With a reach of up to 30 kilometers over single-mode fiber (SMF), it is an ideal module for establishing reliable connections over extensive distances, making it invaluable for large data centers, enterprise networks, and disaster recovery scenarios. Engineered for compatibility with a wide range of Brocade networking equipment, this module integrates seamlessly into existing infrastructure, providing a cost-effective method for extending the range of your network without the need for extensive restructuring or new hardware. The incorporation of digital diagnostic monitoring (DDM) technology allows for real-time tracking of performance metrics such as signal quality, power levels, and temperature, ensuring that the transceiver operates within optimal parameters and facilitating proactive maintenance efforts. The 57-100013-01 module's strength lies in its ability to maintain high-speed, secure Fibre Channel connections across significant distances, making it a strategic choice for organizations looking to enhance the scalability and flexibility of their storage area networks (SAN) or to connect geographically dispersed sites.

You May Also Be Interested in

HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us
HP
HP Airflow Baffle for DL380 G7
Need more? Email Us
HP
NetApp LFF HDD Blank
Need more? Email Us
HP
Low Profile Bracket for 593722-B21
Need more? Email Us
HP
HP Drive Blank for G4 Servers/MSA
Need more? Email Us
HP
HP VRM Module for DL585 G5/G6
Need more? Email Us
HP
HP x8/x16/x8 Secondary Riser Kit for DL38x G10+
Need more? Email Us
HP
HP Secondary CPU/Memory Upgrade Kit for DL585 G7
Need more? Email Us
HP
HP Universal Media Bay Kit for DL380 G9
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess