EN
  • EN
  • DE

AN-1301-A

Part No AN-1301-A
Manufacturer Bud Industries
Catalog Boxes, Enclosures, Racks
Description BOX ALUM NAT 2.520"L X 2.270"W / Box Metal, Aluminum Natural Cover Included 2.520" L x 2.270" W (64.01mm x 57.66mm) X 1.378" (35.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Boxes
Mfr Bud Industries
Series AN-A
Package Bulk
Container Type Box
Dimension 2.520" L x 2.270" W (64.01mm x 57.66mm)
Height 1.378" (35.00mm)
Area (L x W) 5.72in² (36.9cm²)
Design Cover Included
Material Metal, Aluminum
Color Natural
Thickness 0.130" (3.30mm)
Features PCB Supports, Watertight
Ratings IP68, NEMA 4X,6,6P,12,13
Weight 0.313 lb (141.97 g)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7612.90.1090
Other Names 377-2390
Standard Package 1
Win Source Part Number 1045000-AN-1301-A
Ultra Librarian 3D Model Ultra Librarian AN-1301-A CAD Model

Description

The AN-A series enclosure from Bud Industries is a natural colored box that provides watertight protection for electronic components.

  • Features: PCB supports and a cover
  • Thickness: 0.130 inches (3.30mm)
  • Height: 1.378 inches (35.00mm)
  • Material: Metal, Aluminum
  • Ratings: IP68, NEMA 4X,6,6P,12,13
  • Area: 5.72 square inches (36.9cm²)
  • Dimensions: 2.520 inches (64.01mm) in length and 2.270 inches (57.66mm) in width

You May Also Be Interested in

Hammond Manufacturing
SHELF FIXED 18X17.8X1.7" BLACK / Metal, Steel Shelf, Fixed 18.000" L x 17.750" W x 1.740" H (457.20mm x 450.85mm x 44.20mm) Black
Need more? Email Us
Hammond Manufacturing
BOX PLASTIC GRAY 6.3"L X 6.3"W / Box Plastic, Polycarbonate Gray Split Sides 6.299" L x 6.299" W (160.00mm x 160.00mm) X 2.362" (60.00mm)
Need more? Email Us
Hammond Manufacturing
BOX ALUM BLACK 6.299"L X 6.496"W / Box Metal, Aluminum; Plastic Black End Panel(s) 6.299" L x 6.496" W (159.99mm x 165.00mm) X 1.203" (30.56mm)
Need more? Email Us
3M
Bumpers and Leveling Elements Bumper Black Polyurethane Adhesive Mount 22.3mm Automotive
Need more? Email Us
Bud Industries
SHELF OPEN RACK VENTILATED 19" / Metal, Steel Shelf, Fixed 19.000" L x 19.000" W x 5.218" H (482.60mm x 482.60mm x 132.54mm) Black
Need more? Email Us
Hammond Manufacturing
BOX ABS GRAY 7.874"L X 5.906"W / Box Plastic, ABS Gray Cover Included 7.874" L x 5.906" W (200.00mm x 150.00mm) X 2.756" (70.00mm)
Need more? Email Us
Hammond Manufacturing
BOX ABS GRAY 2.598"L X 2.008"W / Box Plastic, ABS Gray Split Sides 2.598" L x 2.008" W (66.00mm x 51.00mm) X 1.378" (35.00mm)
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLS 22.756"L X 16.890"W / Box Fiberglass/Polyester Gray Hinged Door, Lid 22.756" L x 16.890" W (578.00mm x 429.00mm) X 13.780" (350.00mm)
Need more? Email Us
Hoffman Enclosures, Inc.
PANEL FITS 300X200MM / Panel, Inner 10.240" L x 6.300" W (260.10mm x 160.02mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1966 $64.3762
16+ $7.5460 $120.7360
24+ $7.3101 $175.4424
33+ $7.0744 $233.4552
43+ $6.8385 $294.0555
57+ $6.1311 $349.4727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81 pieces
In Stock: 66 pieces Factory Stock: 15 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess