EN
  • EN
  • DE

NBF-32334

Part No NBF-32334
Manufacturer Bud Industries
Catalog Boxes, Enclosures, Racks
Description BOX ABS GRAY 19.680"L X 15.740"W  /  Box Plastic, ABS/PBT Blend Gray Hinged Door, Lid 19.680" L x 15.740" W (499.87mm x 399.80mm) X 7.870" (199.90mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Boxes
Mfr Bud Industries
Series NBF
Package Bulk
Container Type Box
Dimension 19.680" L x 15.740" W (499.87mm x 399.80mm)
Height 7.870" (199.90mm)
Area (L x W) 310in² (2000cm²)
Design Hinged Door, Lid
Material Plastic, ABS/PBT Blend
Color Gray
Thickness 0.165" (4.20mm)
Features PCB Supports, Non-Metallic Hinges
Ratings IP66, NEMA 1,2,4,4X,12,13
Material Flammability Rating UL94 5VA
Weight 11 lbs (5 kg)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3923.10.9000
Other Names NBF32334,NBF 32334
Standard Package 1
Win Source Part Number 1058289-NBF-32334
Ultra Librarian 3D Model Ultra Librarian NBF-32334 CAD Model

Description

The NBF series enclosure is a non-metallic hinged door and lid design box manufactured by Bud Industries.

  • Area: 310in² (2000cm²)
  • Dimension: 19.680" L x 15.740" W (499.87mm x 399.80mm)
  • Material: Plastic, ABS/PBT blend material
  • Thickness: 0.165" (4.20mm)
  • Height: 7.870" (199.90mm)
  • Weight: 11 lbs (5 kg)
  • Material Flammability Rating: UL94 5VA
  • Rating: IP66, NEMA 1,2,4,4X,12,13
  • Features: PCB supports
  • Color: Gray
  • Packaging: Bulk
  • Alternative Parts Cross-References: Yes

You May Also Be Interested in

3M
Bumpers and Leveling Elements Bumper Black Polyurethane Adhesive Mount 22.3mm Automotive
Need more? Email Us
Hammond Manufacturing
BOX ALUM GRY 12.600"L X 12.600"W / Box Metal, Aluminum Gray Split Sides 12.600" L x 12.600" W (320.04mm x 320.04mm) X 4.720" (119.89mm)
Need more? Email Us
Hoffman Enclosures, Inc.
PANEL FITS 300X200MM / Panel, Inner 10.240" L x 6.300" W (260.10mm x 160.02mm)
Need more? Email Us
Hammond Manufacturing
BOX ABS TRN BLUE 3.43"L X 2.28"W / Box Plastic, ABS Translucent - Blue Cover Included 3.427" L x 2.279" W (87.05mm x 57.89mm) X 1.604" (40.75mm)
Need more? Email Us
Hammond Manufacturing
BOX ABS GRAY 2.598"L X 2.008"W / Box Plastic, ABS Gray Split Sides 2.598" L x 2.008" W (66.00mm x 51.00mm) X 1.378" (35.00mm)
Need more? Email Us
Hoffman Enclosures, Inc.
JUNCTION BOX FIBERGLASS 6"LX6"W / Junction Box Fiberglass/Polyester Gray Hinged Door, Lid 5.984" L x 5.984" W (152.00mm x 152.00mm) X 4.016" (102.00mm)
Need more? Email Us
Hammond Manufacturing
BOX ABS GRAY 7.874"L X 5.906"W / Box Plastic, ABS Gray Cover Included 7.874" L x 5.906" W (200.00mm x 150.00mm) X 2.756" (70.00mm)
Need more? Email Us
Hammond Manufacturing
BOX ABS GRAY 4.707"L X 4.724"W / Box Plastic, ABS Gray Cover Included 4.707" L x 4.724" W (119.56mm x 119.99mm) X 2.381" (60.48mm)
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 20"L X 16"W / Box Metal, Steel Gray Hinged Door, Lid 20.000" L x 16.000" W (508.00mm x 406.40mm) X 9.000" (228.60mm)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess