EN
  • EN
  • DE

ADS602KG

Part No ADS602KG
Manufacturer Burr-Brown (TI)
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030986-ADS602KG
Categories OEM Parts(A-B)
Manufacturer Burr-Brown (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADS602KG CAD Model

Description

The ADS602KG is a high-speed, dual 12-bit analog-to-digital converter (ADC) manufactured by Burr-Brown, which is now part of Texas Instruments (TI). This ADC is designed for applications requiring simultaneous sampling of two channels, offering excellent dynamic performance and low power consumption. It is commonly used in data acquisition systems, imaging, and communications equipment.

Applications:

  • Data acquisition systems
  • Medical imaging equipment
  • Ultrasound systems
  • Communications receivers
  • ATE (Automated Test Equipment)

Features:

  • Dual 12-bit ADCs: Provides simultaneous sampling of two channels.
  • High sampling rate: Supports high-speed data conversion for real-time applications.
  • Low power consumption: Minimizes power dissipation, making it suitable for battery-powered devices.
  • Excellent dynamic performance: Offers high SNR (Signal-to-Noise Ratio) and THD (Total Harmonic Distortion).
  • Internal voltage reference: Simplifies design and reduces external component count.

Benefits:

  • Improved system performance: High sampling rate and dynamic performance enhance the accuracy and speed of data acquisition.
  • Reduced power consumption: Low power operation extends battery life in portable applications.
  • Simplified design: Integrated features reduce the need for external components, saving board space and cost.
  • Enhanced reliability: Robust design ensures stable and reliable operation in demanding environments.
  • Versatile application: Suitable for a wide range of applications requiring high-speed data conversion.

Additional Details:

The ADS602KG typically operates from a single 5V supply and includes features such as power-down mode to further reduce power consumption when not actively converting data. The ADC uses a parallel data output interface, allowing for easy integration with microprocessors and DSPs. Key specifications include a sampling rate of up to 60 MSPS (Mega Samples Per Second), a signal-to-noise ratio (SNR) of around 68 dB, and a total harmonic distortion (THD) of -75 dB. The device is often available in a compact package, such as a TQFP (Thin Quad Flat Pack), making it suitable for space-constrained applications. Burr-Brown (TI) provides detailed datasheets and application notes to assist designers in implementing the ADS602KG in their systems, ensuring optimal performance and reliability.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess