EN
  • EN
  • DE

BUF601AU/2K5

Part No BUF601AU/2K5
Manufacturer Burr-Brown (TI)
Catalog END - OF - LIFE
Description HIGH-SPEED BUFFER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Burr-Brown (TI)
Win Source Part Number 1155942-BUF601AU/2K5
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUF601AU/2K5 CAD Model

Description

The BUF601AU/2K5 is a high-speed, closed-loop buffer amplifier manufactured by Burr-Brown (now Texas Instruments). It is designed to provide high bandwidth and low distortion, making it suitable for demanding applications such as driving high-resolution displays, video signals, and high-speed data acquisition systems. The /2K5 indicates that it is supplied in a quantity of 2500 units.

Applications

  • Video signal buffering: Used to buffer video signals in cameras, displays, and video processing equipment.
  • Data acquisition systems: Provides a high-speed, low-distortion buffer for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • High-resolution displays: Drives high-resolution displays with minimal signal degradation.
  • Line driving: Used to drive long cables with minimal signal loss.
  • Instrumentation: Provides a buffer for sensitive instrumentation signals.

Features

  • High bandwidth: Offers high bandwidth, enabling fast signal transmission and processing.
  • Low distortion: Provides low distortion, ensuring high signal fidelity.
  • High slew rate: Features a high slew rate, allowing for fast settling times.
  • Wide supply voltage range: Operates over a wide supply voltage range, providing flexibility in system design.
  • Low input bias current: Offers low input bias current, minimizing signal loading.

Benefits

  • High signal fidelity: Low distortion ensures accurate signal transmission and processing.
  • Fast signal transmission: High bandwidth and slew rate enable fast signal transmission.
  • Improved system performance: High-performance buffering improves overall system performance.
  • Versatile application: Suitable for a wide range of applications.
  • Reliable operation: Designed for stable and reliable performance.

The BUF601AU/2K5 is typically packaged in a SOIC (Small Outline Integrated Circuit) package for surface mounting. Proper power supply bypassing is recommended for stable operation. This buffer amplifier is a reliable component for applications requiring high-speed and low-distortion signal buffering.

You May Also Be Interested in

Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess