EN
  • EN
  • DE

DAC82KG

Part No DAC82KG
Manufacturer Burr-Brown (TI)
Catalog OEM Parts (C - E)
Description D/A Converter, 8-Bit, 1 Func, Bipolar, CDIP18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055165-DAC82KG
Categories OEM Parts(C-E)
Manufacturer Burr-Brown (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC82KG CAD Model

Description

The DAC82KG, manufactured by Burr-Brown (now Texas Instruments), is a 12-bit digital-to-analog converter (DAC) known for its high accuracy and stability. It's designed for applications requiring precise analog voltage outputs controlled by digital signals.

Applications

  • Process control systems
  • Automatic test equipment (ATE)
  • Precision instrumentation
  • Servo control systems
  • Audio synthesis

Features

  • 12-bit resolution
  • High linearity
  • Low glitch energy
  • TTL/CMOS compatible inputs
  • Wide operating temperature range

Benefits

  • Precise and accurate analog voltage outputs
  • Minimal distortion and noise in output signal
  • Easy interface with digital control systems
  • Reliable performance over a wide temperature range
  • Improved system performance and stability

Technical Specifications (Typical)

  • Resolution: 12 bits
  • Linearity: ±1/2 LSB (Least Significant Bit)
  • Settling Time: ~5 µs
  • Output Voltage Range: Typically 0 to +10V or ±5V (depending on configuration)
  • Power Supply Voltage: ±15V
  • Operating Temperature Range: 0°C to +70°C
  • Package Type: Hermetic DIP (Dual In-line Package)

The DAC82KG's high linearity ensures that the analog output voltage accurately reflects the digital input code. Its low glitch energy minimizes unwanted transients during output transitions, contributing to a cleaner and more stable analog signal. The TTL/CMOS compatible inputs allow for direct interface with various digital logic families, simplifying system integration. This DAC is often used in applications where precision and reliability are critical, such as industrial control systems and scientific instrumentation. The hermetic DIP package provides excellent protection against environmental factors, ensuring long-term stability and performance.

You May Also Be Interested in

Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Rockwell
Need more? Email Us
Sagami
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess