EN
  • EN
  • DE

OPA342NA

Part No OPA342NA
Manufacturer Burr-Brown (TI)
Description Low Cost, Low Power, Rail-to-Rail OPERATIONAL AMPLIFIERS MicroAmplifier ™ Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Burr-Brown (TI)
Win Source Part Number 1233645-OPA342NA
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA342NA CAD Model

Description

The OPA342NA is a single-channel, low-power, rail-to-rail output operational amplifier from Texas Instruments (formerly Burr-Brown). It is designed for general-purpose amplification in portable and low-voltage applications. Its rail-to-rail output capability allows the output signal to swing close to the supply rails, maximizing dynamic range.

Applications:

  • Battery-powered instruments
  • Portable audio devices
  • Sensor amplification
  • Active filters
  • Data acquisition systems

Features:

  • Rail-to-rail output
  • Low power consumption
  • Single-supply operation
  • Wide bandwidth
  • Low input bias current
  • Stable with capacitive loads

Benefits:

  • Maximizes signal range, particularly in low-voltage applications.
  • Extends battery life in portable devices.
  • Simplifies design by operating from a single power supply.
  • Provides accurate amplification of low-level signals.
  • Can drive a variety of loads.
  • Versatile for various application

Technical Specifications:

The OPA342NA typically operates from a single supply voltage ranging from 2.5V to 5.5V. The quiescent current is very low, typically in the microampere range. The gain-bandwidth product (GBW) is typically in the MHz range, providing sufficient bandwidth for many general-purpose applications. The input offset voltage is an important parameter for precision applications. Consult the datasheet for detailed specifications, including noise performance and common-mode rejection ratio (CMRR).

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0527 $51.3175
60+ $1.6843 $101.0580
92+ $1.6316 $150.1072
127+ $1.5790 $200.5330
164+ $1.5264 $250.3296
220+ $1.3685 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,238 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess