EN
  • EN
  • DE

PLL1706DBQRG4

Part No PLL1706DBQRG4
Manufacturer Burr-Brown (TI)
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3-V DUAL PLL MULTICLOCK GENERATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Burr-Brown (TI)
Win Source Part Number 1238695-PLL1706DBQRG4
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLL1706DBQRG4 CAD Model

Description

The PLL1706DBQRG4 is a versatile phase-locked loop (PLL) clock synthesizer. Manufactured by Burr-Brown (now Texas Instruments), this device is designed for a wide range of frequency synthesis and clock generation applications.

Applications

  • Audio/Video systems
  • Consumer electronics
  • Clock generation for microprocessors and DSPs
  • Frequency synthesizers
  • Networking and communication equipment

Features

  • Wide frequency range: Supports a broad range of output frequencies.
  • Low phase noise: Ensures clean and stable clock signals.
  • Multiple output clocks: Provides multiple clock outputs with independent dividers.
  • Programmable dividers: Allows for flexible frequency scaling.
  • Serial interface: Enables easy configuration and control.

Benefits

  • Flexible clock generation: Supports a wide range of clock frequencies and configurations.
  • Improved system performance: Provides clean and stable clock signals for reliable operation.
  • Reduced component count: Integrates multiple clock generation functions into a single device.
  • Easy to use: Simplifies clock system design and reduces development time.
  • Cost-effective: Provides a cost-effective solution for clock generation.

Specifications

The PLL1706DBQRG4 operates from a single 3.3V power supply. It features a low phase noise of typically -130 dBc/Hz at 1 kHz offset. The device includes multiple output clocks with independent dividers, allowing for flexible frequency scaling. It is configured and controlled through a serial interface, such as SPI or I2C. Detailed specifications on supported clock frequencies, power consumption and other relevant parameters are available in the datasheet.

This PLL clock synthesizer provides a flexible and high-performance solution for generating and distributing clock signals in a variety of applications. Its wide frequency range, low phase noise, and programmable dividers make it a popular choice for system designers.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess