EN
  • EN
  • DE

NMH0505D

Part No NMH0505D
Manufacturer C&D Technologies
Catalog Power Supplies Board Mount DCDC Converters
Description ISOLATED 2W DUAL OUTPUT DC-DC CONVERTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer C&D Technologies
Win Source Part Number 1231836-NMH0505D
Manufacturer Homepage www.cdpowerelectronics.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NMH0505D CAD Model

Description

The NMH0505D is an isolated DC-DC converter manufactured by C&D Technologies (now Murata Power Solutions). It's designed to provide electrical isolation between the input and output, making it suitable for applications where safety or noise reduction is critical. The NMH0505D converts a 5V DC input to a 5V DC output while providing isolation.

Applications

  • Industrial automation: Isolating control signals and power supplies in industrial equipment.
  • Medical devices: Providing isolation in patient monitoring equipment and other medical applications.
  • Test and measurement equipment: Isolating sensitive measurement circuits from noise and ground loops.
  • Power over Ethernet (PoE) applications: Supplying isolated power to network devices.
  • Isolated gate drivers: Providing isolated power to gate drivers for power MOSFETs and IGBTs.

Features

  • 1kVDC isolation: Provides electrical isolation between input and output.
  • 5V input and output: Converts 5V DC to 5V DC.
  • Compact size: Enables integration into space-constrained applications.
  • High efficiency: Minimizes power losses during conversion.
  • Short-circuit protection: Protects the converter and load from damage due to short circuits.

Benefits

  • Enhanced safety: Electrical isolation protects against shock hazards.
  • Reduced noise: Isolation minimizes ground loops and noise interference.
  • Improved system reliability: Short-circuit protection prevents damage from electrical faults.
  • Simplified system design: Integrated isolation simplifies the design process.
  • Compliance with safety standards: Meets relevant safety standards for isolated power supplies.

Additional Details

The NMH0505D typically comes in a small, encapsulated package. Important specifications include the input voltage range, output voltage accuracy, isolation voltage, and operating temperature range. Consult the datasheet for detailed electrical characteristics and application guidelines. It also incorporates continuous short circuit protection with auto recovery feature.

You May Also Be Interested in

Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1777
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess