EN
  • EN
  • DE

121160200

Part No 121160200
Manufacturer C&K Components
Catalog Switches Accessories - Caps
Description SWITCH CAP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Switch Type Slide
Shape Rectangular
Color Black
For Use With/Related Products S Series
Mounting Type Snap Fit
Size 19.68mm L x 9.52mm W x 5.08mm H
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1561689-121160200
Ultra Librarian 3D Model Ultra Librarian 121160200 CAD Model

Description

N

You May Also Be Interested in

Omron
CAP PUSHBUTTON SQUARE WHITE
Need more? Email Us
Omron
CAP PUSHBUTTON RECTANGULAR BLACK
Need more? Email Us
Omron
CAP PUSHBUTTON ROUND BLUE
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE RED
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE GREEN
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE CLEAR
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE BLACK
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE BLACK
Need more? Email Us
Omron
CAP PUSHBUTTON SQUARE GREEN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess