EN
  • EN
  • DE

302109000

Part No 302109000
Manufacturer C&K Components
Catalog Thumbwheel Switches
Description SWITCH THUMB BCD 0.1A 120V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Output Code BCD
Read Out 0 ~ 9
Number of Sections 1
Actuator Type Thumbwheel
Contact Rating @ Voltage 0.1A @ 120VAC/28VDC
Contact Material Copper Alloy
Mounting Type Panel Mount, Snap-In
Termination Style Card Edge/Solder Pad
End Caps Sold Separately
Section Width 0.315" (8.00mm)
Temperature Range - Operating -40°C ~ 65°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1564006-302109000
Ultra Librarian 3D Model Ultra Librarian 302109000 CAD Model

Description

N

You May Also Be Interested in

Omron
SWITCH THUMB BCD 0.1A 30V
Need more? Email Us
Omron
SWITCH THUMB BCD 0.1A 30V
Need more? Email Us
C&K Components
SWITCH THUMB HEX 0.1A 120V
Need more? Email Us
C&K Components
SWITCH THUMB HEX 0.1A 120V
Need more? Email Us
Omron
SWITCH THUMB BCD 0.1A 30V
Need more? Email Us
Apem Inc.
SWITCH THUMB BCD 0.1A 40V
Need more? Email Us
Omron
SWITCH THUMB BCD 0.1A 50V
Need more? Email Us
C&K Components
SWITCH THUMB BCD 0.1A 120V
Need more? Email Us
Omron
SWITCH THUMB BCD 0.1A 50V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess