EN
  • EN
  • DE

A20603MNMCB

Part No A20603MNMCB
Manufacturer C&K Components
Catalog Rotary Switches
Description SWITCH ROTARY 6POS 0.4VA 20V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 6
Index Stops Fixed
Number of Decks 1
Number of Poles per Deck 2
Circuit per Deck DP6T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20 V
Voltage Rating - DC 20 V
Actuator Type Flatted (6.35mm Dia)
Actuator Length 9.53mm
Angle of Throw 30°
Contact Material Copper Alloy
Contact Finish Gold
Mounting Type Panel Mount, Through Hole
Termination Style PC Pin
Features Modular Base
Depth Behind Panel 14.48mm
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1559362-A20603MNMCB
Ultra Librarian 3D Model Ultra Librarian A20603MNMCB CAD Model

Description

N

You May Also Be Interested in

Ohmite
SWITCH ROTARY 8POS 20A 150V / Rotary Switch 8 Position SP8T 20A (AC/DC) 150 VAC Panel Mount
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 2-6POS 1A 125V
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY SHAFT/PANEL SEAL, / Rotary Switch 12 Position SP12T 1A (AC/DC) 115 VAC Panel Mount
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY PC MOUNT, 30 DEG 3 / Rotary Switch 3 Position DP3T 250mA (AC/DC) 115 VAC Panel Mount, Through Hole, Right Angle
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 2-4POS 1A 125V / Rotary Switch 2 ~ 4 Position 3P4T 1A (AC) 125 VAC Panel Mount
Need more? Email Us
NKK Switches
SWITCH ROTARY 2-8POS 2A 125V
Lowest to $22.5135
C&K Components
SWITCH ROTARY 10POS 250MA 125V / Rotary Switch 10 Position SP10T 250mA (AC/DC) 125 VAC Panel Mount, Through Hole
Need more? Email Us
Grayhill Inc.
SWITCH ROTARY 3POS 150MA 115V
Need more? Email Us
C&K Components
SWITCH ROTARY 10POS 150MA 60V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess