EN
  • EN
  • DE
  • IT

A315132Y2SZNQ

Part No A315132Y2SZNQ
Manufacturer C&K Components
Catalog Keylock Switches
Description SWITCH KEYLK 3POS 3P3T 2.5A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit 3P3T
Number of Positions 3
Switch Function On-On-On
Contact Timing Shorting (MBB)
Current Rating (Amps) 2.5A (AC), 350mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 125 V
Actuator Type Flat Key
Key Removable Positions 1 only
Angle of Throw 45°
Contact Material Silver (Ag)
Contact Finish Silver
Mounting Type Panel Mount
Termination Style Solder Lug
Panel Cutout Dimensions Circular - 19.30mm Dia
Features Antistatic
Temperature Range - Operating -30°C ~ 85°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1554986-A315132Y2SZNQ
Ultra Librarian 3D Model Ultra Librarian A315132Y2SZNQ CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
SWITCH KEYLOCK 2POS SPST 1A 120V / Keylock Switch 2 Position SPST 1A (AC) 120 VAC DC Panel Mount
Need more? Email Us
NKK Switches
SWITCH KEYLK 2POS SPDT 0.4VA 28V / Keylock Switch 2 Position SPDT 0.4VA (AC/DC) 28 VAC 28 VDC Through Hole
Lowest to $14.5523
NKK Switches
SWITCH KEYLK 2POS DPDT 0.4VA 28V / Keylock Switch 2 Position DPDT 0.4VA (AC/DC) 28 VAC 28 VDC Through Hole, Right Angle
Lowest to $15.1274
NKK Switches
SWITCH KEYLK 2POS SPDT 0.4VA 28V
Need more? Email Us
Siemens
KYD SEL SWITCH,MTD,3POSBCAM,REM / Keylock Switch 3 Position AC DC Panel Mount
Need more? Email Us
NKK Switches
SWITCH KEYLK 3POS DP3T 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 3POS SPDT 3A 250V
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 3POS SPDT 3A 250V
Need more? Email Us
Grayhill Inc.
SWITCH KEYLOCK 2POS SPDT 5A 115V / Keylock Switch 2 Position SPDT 5A (AC), 1A (DC) 115 VAC 28 VDC Panel Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess