EN
  • EN
  • DE

ADPDC2P04AC

Part No ADPDC2P04AC
Manufacturer C&K Components
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACTION DPDT 15A 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit DPDT
Switch Function On-Mom
Current Rating (Amps) 15A (AC)
Voltage Rating - AC 125 V
Actuator Type Round (Pin Plunger)
Mounting Type Chassis Mount
Termination Style Quick Connect - 0.250" (6.3mm)
Operating Force 850gf
Release Force 170gf
Pretravel 0.050" (1.27mm)
Overtravel 0.050" (1.27mm)
Electrical Life 200,000 Cycles
Temperature Range - Operating -55°C ~ 85°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1551271-ADPDC2P04AC
Ultra Librarian 3D Model Ultra Librarian ADPDC2P04AC CAD Model

Description

N

You May Also Be Interested in

Omron
SWITCH SNAP ACTION PLAST 2NC/1NO
Need more? Email Us
Omron
SWITCH LIMIT SPDT 5A 125V
Need more? Email Us
Omron
SWITCH SNAP ACT 3PST-NC 3A 240V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
Omron
SWITCH SNAP ACTION DPST 3A 240V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
Omron
SWITCH SNAP ACTION 3PST 3A 240V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us
Omron
SWITCH SNAP ACTION DPST 3A 240V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess