EN
  • EN
  • DE

ET01J6SAPE2

Part No ET01J6SAPE2
Manufacturer C&K Components
Catalog Rocker Switches
Description Switch Rocker SPDT ON-None-ON 20V Black Right Angle Surface mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006973-ET01J6SAPE2
Categories Rocker Switches
Manufacturer C&K Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ET01J6SAPE2 CAD Model

Description

The C&K Components ET01J6SAPE2 is a low-popularity rocker switch that is designed for use in a wide range of applications. The switch is designed to be durable and reliable, with a long operating life and a high level of performance.

  • Type: Rocker Switch
  • Poles/Throws: Single-Pole, Single-Throw
  • Current Rating: 6A @ 250VAC
  • Popularity: Low
  • Application: Industrial and Commercial

You May Also Be Interested in

Carling Technologies
SWITCH ROCKER SPDT 20A 12V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 15A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 5A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 0.4VA 28V
Need more? Email Us
Apem Inc.
SWITCH ROCKER DPST 16A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPDT 0.4VA 28V
Need more? Email Us
Carling Technologies
SWITCH ROCKER SPST 15A 125V
Need more? Email Us
Alps Alpine
Double pole single throw PC Pin 10A 250V Through Hole Rocker Switches RoHS
Lowest to $2.3284
Apem Inc.
SWITCH ROCKER SPDT 16A 125V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6816 $60.7712
17+ $7.1233 $121.0961
26+ $6.9008 $179.4208
35+ $6.6782 $233.7370
45+ $6.4555 $290.4975
60+ $5.7877 $347.2620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 248 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess