EN
  • EN
  • DE
  • IT

ET01SD1CBE

Part No ET01SD1CBE
Manufacturer C&K Components
Catalog Toggle Switches
Description SWITCH TOGGLE SPDT 0.4VA 20V  /  Toggle Switch SPDT Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Toggle Switches
Mfr C&K
Series ET
Package Bulk
Mounting Type Through Hole
Circuit SPDT
Switch Function On-On
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20 V
Voltage Rating - DC 20 V
Actuator Type Standard Round
Actuator Length 10.16mm
Illumination Non-Illuminated
Termination Style PC Pin
Bushing Thread Unthreaded
Ingress Protection IP57 - Dust Protected, Waterproof
Features Epoxy Sealed Terminals
Temperature Range - Operating -30°C ~ 85°C
Actuator Material Brass, Chrome Plated
Electrical Life 60,000 Cycles
Base Product Number ET01
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.50.9065
Other Names CKN1071,*ET01SD1CBE
Standard Package 1
Win Source Part Number 1220285-ET01SD1CBE
Ultra Librarian 3D Model Ultra Librarian ET01SD1CBE CAD Model

Description

The C&K ET series toggle switch is a high-quality switch with an SPDT circuit and an on-on switch function.

  • Series: ET
  • Manufacturer: C&K
  • Circuit: SPDT
  • Switch Function: On-On
  • Voltage Rating: 20 V AC/DC
  • Current Rating: 0.4 VA
  • Actuator Shape: Round
  • Actuator Material: Brass, Chrome Plated
  • Actuator Length: 10.16mm
  • Illumination: Non-Illuminated
  • Ingress Protection: IP57
  • Mounting Type: Through Hole
  • Bushing Thread: Unthreaded
  • Temperature Range: -30°C to 85°C
  • REACH Affected: Yes

You May Also Be Interested in

NKK Switches
STD SIZE TOGGLE/LOW TO HIGH CAPA
Lowest to $89.1384
NKK Switches
SWITCH TOGGLE SPDT 6A 125V / Toggle Switch SPDT Panel Mount
Need more? Email Us
Nidec Copal Electronics
SWITCH TOGGLE SPDT 6A 125V / Toggle Switch SPDT Panel Mount
Need more? Email Us
Nidec Copal Electronics
SWITCH TOGGLE 6PDT 10A 125V
Need more? Email Us
Nidec Copal Electronics
SWITCH TOGGLE DPST 25A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE DPST 15A 125V
Need more? Email Us
NKK Switches
SWITCH TOGGLE SPDT 6A 125V / Toggle Switch SPDT Panel Mount
Need more? Email Us
NKK Switches
SWITCH TOGGLE DPDT 15A 125V
Lowest to $0.1100
NKK Switches
SWITCH TOGGLE DPDT 25A 125V / Toggle Switch DPDT Panel Mount
Lowest to $14.3997

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.1523 $67.6753
26+ $5.0481 $131.2506
40+ $4.8904 $195.6160
55+ $4.7326 $260.2930
71+ $4.5749 $324.8179
95+ $4.1014 $389.6330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess