EN
  • EN
  • DE
  • IT

HDT0001

Part No HDT0001
Manufacturer C&K Components
Catalog Snap Action, Limit Switches
Description SWITCH DETECTOR SPST-NO 1MA 5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Estimated Pruduction Lead Time 13 Weeks
Features Switch SPST-NO Surface Mount
Manufacturer C&K Components
Series HDT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.7000
Other Part Number 2266-HDT0001, 401-1733-6, 401-1733-1, 401-1733-2, Q7570420Q, *HDT0001
Quantity per package 2450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873481-HDT0001
Ultra Librarian 3D Model Ultra Librarian HDT0001 CAD Model

Description

The 873481-HDT0001 electronic component is a product manufactured by C&K Components.

  • Series: HDT
  • Switch Type: SPST-NO surface mount
  • Win Source Part Number: 873481-HDT0001
  • Quantity per Package: 2450
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 13 weeks
  • REACH: Unaffected
  • HTSUS: 8536.50.7000

You May Also Be Interested in

Telemecanique Sensors
SWITCH LIMIT DPST 3A 240V
Need more? Email Us
Honeywell
WIRELESS LIMIT SWITCH
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 7A 28V
Need more? Email Us
Telemecanique Sensors
SWITCH LIMIT SPDT 6A 120V
Need more? Email Us
Telemecanique Sensors
SWITCH LIMIT DPST 3A 240V
Need more? Email Us
Telemecanique Sensors
SWITCH LIMIT DPDT 3A 240V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION DPDT 10A 125V
Need more? Email Us
Telemecanique Sensors
SWITCH LIMIT DPDT 3A 50V
Need more? Email Us
Telemecanique Sensors
SWITCH SNAP ACTION SPDT 20A 120V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9582 $50.2894
42+ $2.4272 $101.9424
64+ $2.3514 $150.4896
88+ $2.2755 $200.2440
114+ $2.1997 $250.7658
153+ $1.9721 $301.7313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess