EN
  • EN
  • DE

KT11P2SA2M34LFS

Part No KT11P2SA2M34LFS
Manufacturer C&K Components
Catalog Tactile Switches
Description SWITCH TACTILE SPST-NO 1VA 32V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Estimated Pruduction Lead Time 8 Weeks
Features Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Manufacturer C&K Components
Series KT
Package Reel - TR
Operating Temperature Range -40°C ~ 90°C
Mounting Surface Mount, Right Angle
Family Name KT11P2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Other Part Number KT11P2SA2M34 LFS, 2266-KT11P2SA2M34LFS, *KT11P2SA2M34LFS, CKN1844DKR, CKN1844TR, CKN1561CT-NDR, CKN1844CT, CKN1561TR-NDR, YT1043560FP LFS
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922556-KT11P2SA2M34LFS
Ultra Librarian 3D Model Ultra Librarian KT11P2SA2M34LFS CAD Model

Description

The KT11P2SA2M34LFS is a tactile switch manufactured by C&K Components. It is designed for surface mount applications and offers a long life and reliable performance. The switch provides a tactile feedback to the user, confirming switch actuation.

Applications

  • Consumer Electronics: Remote controls, audio equipment, and gaming devices.
  • Industrial Controls: Control panels, machinery interfaces, and test equipment.
  • Medical Devices: Diagnostic equipment, patient monitoring systems, and handheld devices.
  • Automotive Electronics: Car audio systems, navigation units, and dashboard controls.
  • Computer Peripherals: Keyboards, mice, and other input devices.

Features

  • Tactile Feedback: Provides a distinct tactile sensation upon actuation.
  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • Long Life Expectancy: Offers a high number of switching cycles for extended use.
  • Compact Design: Suitable for space-constrained applications.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Improved User Experience: Tactile feedback provides clear confirmation of switch operation.
  • Efficient Assembly: SMT design simplifies the manufacturing process and reduces costs.
  • Increased Product Longevity: Long life expectancy minimizes the need for replacements.
  • Versatile Application: Suitable for a wide range of electronic devices and control systems.
  • Environmentally Friendly: RoHS compliance reduces the environmental impact.

Additional Details

The KT11P2SA2M34LFS tactile switch is characterized by its low profile and positive tactile response. The specific actuation force and travel distance are designed to provide optimal user feedback. The switch is designed to withstand reflow soldering processes used in PCB assembly. Detailed datasheets provide information on electrical ratings, mechanical dimensions, and environmental specifications. The terminal configuration and packaging are optimized for automated pick-and-place assembly.

You May Also Be Interested in

C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $0.4301
C&K Components
SWITCH TACTILE SPST-NO 0.01A 32V
Need more? Email Us
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Through Hole
Need more? Email Us
ALPS Electric
Switch Tactile N.O./N.C. DPST Flush Button J-Bend 0.05A 12VDC 1.57N SMD T/R
Lowest to $0.2329
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.2785
Citizen
SWITCH TACT SPS 0.02A 12V SMD / Tactile Switch SPST-NO Top Actuated
Need more? Email Us
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.4178
C&K Components
SWITCH TACTILE SPST-NO 1VA 32V
Lowest to $5.2605
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.1118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.6050 $61.2850
40+ $2.9580 $118.3200
61+ $2.8656 $174.8016
84+ $2.7732 $232.9488
108+ $2.6807 $289.5156
145+ $2.4033 $348.4785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,610 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess