EN
  • EN
  • DE

SER2LBKGNRDAUEE

Part No SER2LBKGNRDAUEE
Manufacturer C&K Components
Catalog Pushbutton Switches
Description SWITCH PUSH SPDT 0.01A 24V  /  Pushbutton Switch SPDT Keyswitch, Illuminated Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Pushbutton Switches
Mfr C&K
Series DIGITAST
Package Bulk
Product Status Obsolete
Mounting Type Through Hole
Type Keyswitch, Illuminated
Circuit SPDT
Switch Function On-On
Current Rating (Amps) 10mA (DC)
Voltage Rating - DC 24 V
Actuator Type Square, Button
Actuator Marking No Marking
Color - Actuator/Cap Black
Illumination Type, Color LED, Red/Green
Termination Style PC Pin
Temperature Range - Operating -25°C ~ 85°C
Electrical Life 500,000 Cycles
Base Product Number SER2L
Other Names SER2L BK GN RD AU EE,752010-3003
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9033
Win Source Part Number 1233307-SER2LBKGNRDAUEE
Ultra Librarian 3D Model Ultra Librarian SER2LBKGNRDAUEE CAD Model

Description

The C&K DIGITAST keyswitch is a SPDT circuit pushbutton switch with a square, button actuator type.

  • Illumination Type: LED
  • Illumination Colors: red and green
  • Voltage Rating: 24 V DC
  • Current Rating: 10mA DC
  • Electrical Life: 500,000 cycles
  • Mechanical Life: unspecified
  • Mounting Type: through-hole
  • Temperature Range: -25°C to 85°C
  • Package: bulk
  • Standard Package: 100
  • ECCN: EAR99
  • REACH Status: unaffected
  • Status: obsolete

You May Also Be Interested in

C&K Components
SWITCH PUSH DPST-NO 0.4VA 20V
Lowest to $6.1457
C&K Components
SWITCH PUSH SPST-NO 0.1A 32V
Lowest to $1.3579
TE Connectivity
SWITCH PUSHBUTTON SPDT 6A 125V
Need more? Email Us
NKK Switches
Process Sealed Ultra-Miniature Pushbuttons | SWITCH PUSH SPDT 0.4VA 28V
Lowest to $4.2320
IDEC
Pushbutton Switches 25mm Pilot Light Green
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON SPDT 3A 125V
Need more? Email Us
TE Connectivity
SWITCH PUSHBUTTON DPDT 6A 125V / Pushbutton Switch DPDT Standard Panel Mount, Rear
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 2A 48V
Need more? Email Us
IDEC
Switch Actuators Oper Il Sq Pb DPDT Pcb
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess