EN
  • EN
  • DE

Y31A21051FPLFS

Part No Y31A21051FPLFS
Manufacturer C&K Components
Catalog Tactile Switches
Description Switch Tactile N.O. SPST Round Button J-Bend 0.05A 32VDC 1VA 500000Cycle 1.6N SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Silver
Max Current Rating 50 mA
Max Operating Temperature 85 °C
Max Voltage Rating (DC) 32 V
Mechanical Life 500 kcycles
Min Operating Temperature -40 °C
Mount Surface Mount
Operating Force 1.6 N
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Termination J-Bend
Throw Configuration SPST
Win Source Part Number 1180777-Y31A21051FPLFS
Categories Tactile Switches
Manufacturer C&K Components
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Y31A21051FPLFS CAD Model

Description

The C&K Components tactile switch is a high-quality switch designed for use in electronic circuits.

  • Termination: J-bend
  • Contact Material: Silver
  • Operating Force: 1.6 N
  • Mechanical Life: 500 kcycles
  • Mounting: Surface Mount
  • Maximum Voltage Rating: 32 V
  • Maximum Current Rating: 50 mA
  • RoHS Compliant: Yes
  • Temperature Range: -40 °C to 85 °C

You May Also Be Interested in

ALPS Electric
Switch Tactile N.O. SPST Button Gull Wing 0.05A 12VDC 600000Cycle 2.2N SMD T/R
Lowest to $0.1629
C&K Components
Switch Tactile N.O. SPST Flush Round Button Gull Wing 0.05A 12VDC 1000000Cycle 1.57N SMD T/R
Lowest to $0.2494
ALPS Electric
Switch Tactile N.O. SPST Button 0.05A 16VDC 1.96N SMD T/R
Lowest to $0.1488
ALPS Electric
SMD Tactile Switches 3.9x3.55x1.5mm 220gf
Lowest to $0.0924
C&K Components
Switch Tactile N.O. SPST Round Button J-Bend 0.01A 32VDC 0.2VA 1000000Cycles 4N SMD T/R
Lowest to $1.0728
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Need more? Email Us
Citizen
SWITCH TACT SPS 0.02A 12V SMD / Tactile Switch SPST-NO Top Actuated
Need more? Email Us
ALPS Electric
Switch Tactile N.O. SPST Round Button PC Pins 0.005A 12VDC 2.45N Thru-Hole Bulk
Lowest to $0.3754
C&K Components
Switch Tactile N.O. SPST Round Button J-Lead 0.05A 32VDC 0.5VA 300000Cycle 2.3N SMD T/R
Lowest to $0.2824

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess