EN
  • EN
  • DE

Y31B43136FPLFG

Part No Y31B43136FPLFG
Manufacturer C&K Components
Catalog Tactile Switches
Description Switch Tactile N.O. SPST Round Button Gull Wing 0.01A 32VDC 0.2VA 4N SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Max Current Rating 10 mA
Max Operating Temperature 125 °C
Max Voltage Rating (DC) 32 V
Min Operating Temperature -40 °C
Mount Surface Mount
Operating Force 4 N
RoHS Compliant
Termination Gull Wing
Throw Configuration SPST
Win Source Part Number 1111636-Y31B43136FPLFG
Categories Tactile Switches
Manufacturer C&K Components
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Y31B43136FPLFG CAD Model

Description

The C&K Components Tactile Switches are a popular choice for various electronic applications.

  • Operating Force: 4 N
  • Throw Configuration: SPST
  • Mounting: Surface Mountable
  • Termination: Gull Wing
  • Maximum Voltage Rating: 32 V
  • Maximum Current Rating: 10 mA
  • RoHS: Compliant
  • Operating Temperature: -40 to 125 °C
  • Supply and Demand: Limited
  • Popularity: Medium

You May Also Be Interested in

ALPS Electric
Switch Tactile N.O. SPST Round Button J-Bend 0.05A 16VDC 500000Cycles 4N SMD T/R
Lowest to $0.3981
TE Connectivity
SWITCH TACTILE SPST-NO 0.05A 24V
Need more? Email Us
Copal Electronics Inc.
SWITCH TACTILE SPST-NO 0.05A 48V
Lowest to $2.2942
Bourns Inc.
SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to $0.7170
Omron
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $1.2265
ALPS Electric
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 2.55N Thru-Hole Loose Piece
Lowest to $0.0793
Apem Inc.
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.4043
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Lowest to $0.3396
Bourns Inc.
SWITCH TACTILE SPST-NO 0.1A 16V
Lowest to $2.3498

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess