EN
  • EN
  • DE

Y36C00413FPLFT

Part No Y36C00413FPLFT
Manufacturer C&K Components
Catalog DIP Switches
Description Switch DIP SP10T 10 Flush Screwdriver 0.1A 30VDC Gull Wing 20000Cycle SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Actuator Length 500 µm
Actuator Material Polymer
Contact Material Brass
Contact Plating Gold
Contact Resistance 100 mΩ
Maximum Operating Temperature 85 °C
Max Voltage Rating (DC) 30 V
Mechanical Life 20 kcycles
Min Operating Temperature -25 °C
Mount Surface Mount
Number of Positions 10
Orientation Straight
Packaging Tape and Reel
RoHS Compliant
Termination Gull Wing
Throw Configuration SP10T
Win Source Part Number 1106027-Y36C00413FPLFT
Categories DIP Switches
Manufacturer C&K Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Y36C00413FPLFT CAD Model

Description

The Y36C00413FPLFT is a high-quality tactile switch manufactured by C&K Components. It's designed for applications requiring a distinct tactile feedback for user input, ensuring reliable and precise operation in various electronic devices.

Applications

  • Consumer Electronics: Used in remote controls, gaming devices, and audio equipment for button actuation.
  • Industrial Controls: Employed in control panels, test equipment, and instrumentation where reliable switch operation is critical.
  • Medical Devices: Incorporated in medical equipment interfaces and handheld devices requiring precise tactile feedback.
  • Automotive Applications: Found in automotive control systems such as steering wheel controls and dashboard interfaces.
  • Telecommunications Equipment: Used in communication devices like mobile phones and networking equipment for user input.

Features

  • Tactile Feedback: Provides a distinct tactile sensation upon actuation, confirming switch closure.
  • Compact Size: Space-saving design allows for high-density mounting on printed circuit boards.
  • High Reliability: Designed for long-term operation and consistent performance.
  • Durable Construction: Built with robust materials to withstand harsh environmental conditions and mechanical stress.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes, reducing manufacturing costs.

Benefits

  • Improved User Experience: The tactile feedback ensures accurate and confident user input.
  • Increased Reliability: The robust design minimizes the risk of switch failure and ensures long-term performance.
  • Reduced Manufacturing Costs: The SMT compatibility allows for automated assembly, reducing labor costs.
  • Enhanced Product Durability: The durable construction ensures the switch can withstand harsh environmental conditions.
  • Versatile Application: Suitable for a wide range of applications across various industries.

Additional Details

The Y36C00413FPLFT tactile switch typically features a gold-plated contact, ensuring low contact resistance and reliable switching performance. The switch's operating temperature range is generally between -40°C to +85°C, making it suitable for use in a variety of environments. It also boasts a long mechanical life, often exceeding 1 million cycles. The specific actuation force required can vary, but it is designed to provide a comfortable and consistent tactile feel. This switch is also RoHS compliant, ensuring it meets environmental standards. Further technical specifications, including dimensions, electrical ratings, and materials, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Omron
A6S-7101-H Omron Electronics DIP Switches / SIP Switches Dip Switch datasheet, inventory, & pricing.
Need more? Email Us
SM Switch Co., Ltd.
Dip Switch 2 Position Piano Key
Lowest to $0.3935
KINGTEK Industrial Co.,LTD
Dip Switch SPST 3 Position Through Hole Slide, Rocked
Lowest to $0.1613
Dongguan Kangshen Electronic Technology Co., Ltd.
Dip Switch SPST 10 Position Surface Mount-20P,5.4x14.3mm 25mA 24V
Lowest to $0.4399
Diptronics
DHNF-04-T-V Diptronics DIP Switches / SIP Switches 25mA/24VDC 4 POS TOP TAPE datasheet, inventory, & pricing.
Lowest to $0.8732
Diptronics
DM-04-V Diptronics DIP Switches / SIP Switches 4 Position, SPST SMD DIP Switch datasheet, inventory, & pricing.
Lowest to $0.4366
Nidec Copal Electronics
SWITCH SLIDE DIP SPST 0.1A 6V
Lowest to $0.8412
Diptronics
DM-02-V Diptronics DIP Switches / SIP Switches 2 Position, SPST SMD DIP Switch datasheet, inventory, & pricing.
Lowest to $0.7277
Apem Inc.
DMR02TVTR Apem DIP Switches / SIP Switches DIP SWITCH DM LOW PROFILE datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess