EN
  • EN
  • DE

Y36CF0413FPLFT

Part No Y36CF0413FPLFT
Manufacturer C&K Components
Catalog DIP Switches
Description Switch Rotary DIP Bcd 100MA 30V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1210316-Y36CF0413FPLFT
Categories DIP Switches
Manufacturer C&K Components
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Y36CF0413FPLFT CAD Model

Description

The Y36CF0413FPLFT is a tactile switch manufactured by C&K Components. These switches are commonly used for momentary electrical connections in various electronic devices and are known for their reliable performance and compact design.

Applications

  • Consumer electronics: Remote controls, mobile phones, and gaming devices
  • Industrial controls: Control panels, testing equipment, and instrumentation
  • Medical devices: Diagnostic equipment, patient monitoring systems, and therapeutic devices
  • Automotive electronics: Car audio systems, navigation systems, and dashboard controls
  • Computer peripherals: Keyboards, mice, and other input devices

Features

  • Tactile feedback: Provides distinct tactile feedback when the switch is activated, ensuring reliable operation.
  • Compact design: Small footprint allows for high-density mounting on printed circuit boards (PCBs).
  • Surface mount technology (SMT): Suitable for automated assembly processes, reducing manufacturing costs.
  • High reliability: Designed for long-term durability and consistent performance in various operating conditions.
  • Wide operating temperature range: Can withstand a broad range of temperatures, making it suitable for use in different environments.

Benefits

  • Enhanced user experience: Tactile feedback ensures a positive user experience and reduces the risk of accidental activation.
  • Space-saving design: Compact footprint allows for greater design flexibility and enables smaller product sizes.
  • Cost-effective assembly: SMT compatibility streamlines the assembly process and reduces manufacturing costs.
  • Long-term reliability: High-quality construction ensures reliable operation over an extended period.
  • Versatile application: Suitable for a wide range of applications in various industries.

Additional Details

The Y36CF0413FPLFT tactile switch features a surface mount design and is available in various actuation forces. Its compact size and high reliability make it an excellent choice for a broad range of electronic devices. It is designed to withstand reflow soldering temperatures, which is essential for automated assembly processes. Specific electrical characteristics include contact resistance, insulation resistance, and dielectric strength, ensuring optimal performance. The switch's materials are selected for durability and resistance to environmental factors, contributing to its long-term reliability.

You May Also Be Interested in

Shenzhen Juxingtai Electronic Technology Co., Ltd.
4 24V 25mA SPST 3,000 Cycles Black SMD,P=1.27mm DIP Switches/SIP Switches RoHS
Lowest to $0.4399
Diptronics
DM-04-V Diptronics DIP Switches / SIP Switches 4 Position, SPST SMD DIP Switch datasheet, inventory, & pricing.
Lowest to $0.4366
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $2.3284
KINGTEK Industrial Co.,LTD
Dip Switch SPST 5 Position Through Hole Slide, Rocked
Lowest to $0.5982
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Nidec Copal Electronics
SWITCH ROTARY DIP HEX 0.1A 5V
Lowest to $7.2762
TE Connectivity
GDH04STR04 TE Connectivity / Alcoswitch DIP Switches / SIP Switches HALF PITCH 4POS SMD SWITCH DIP datasheet, inventory, & pricing.
Need more? Email Us
Diptronics
DM-02-V Diptronics DIP Switches / SIP Switches 2 Position, SPST SMD DIP Switch datasheet, inventory, & pricing.
Lowest to $0.7277
ECE
Through Hole DIP Switches/SIP Switches RoHS
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess