EN
  • EN
  • DE

CM6631

Part No CM6631
Manufacturer C-Media Electronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer C-Media Electronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820720-CM6631
Ultra Librarian 3D Model Ultra Librarian CM6631 CAD Model

Description

The CM6631 is a high-performance USB 2.0 high-speed audio processor manufactured by C-Media Electronics. It is designed to provide a high-fidelity audio interface between a USB host and audio output devices, supporting various audio formats and sampling rates.

Applications:

  • USB audio interfaces
  • USB DACs (Digital-to-Analog Converters)
  • USB sound cards
  • Headphone amplifiers
  • Audio streaming devices
  • Gaming headsets

Features:

  • USB 2.0 high-speed compliant
  • Supports up to 24-bit/192kHz audio resolution
  • Integrated S/PDIF transmitter
  • I2S (Inter-IC Sound) interface for audio output
  • Supports various audio formats (PCM, Dolby Digital, DTS)
  • Built-in headphone amplifier
  • Low power consumption

Benefits:

  • High-fidelity audio playback
  • Versatile audio connectivity options
  • Seamless integration with USB hosts
  • Reduced power consumption for portable devices
  • Simplified design with integrated features
  • Excellent sound quality for audiophile applications
  • Broad compatibility with different audio standards

Additional Details:

The CM6631 is designed to handle high-resolution audio data transmitted over a USB 2.0 connection. It supports audio resolutions up to 24-bit/192kHz, providing a high-fidelity audio experience. The integrated S/PDIF transmitter allows for digital audio output to external devices. The I2S interface simplifies the connection to DACs and other audio processing components. The built-in headphone amplifier provides sufficient power for driving headphones directly. The device complies with USB 2.0 high-speed specifications, ensuring efficient data transfer. Specific parameters such as the THD+N (Total Harmonic Distortion plus Noise) ratio, SNR (Signal-to-Noise Ratio), and power consumption are available in the product datasheet from C-Media Electronics.

The CM6631 is a popular choice for USB audio interface applications, offering a combination of high performance, versatile features, and low power consumption. Its ability to support high-resolution audio and various audio formats makes it suitable for audiophile and professional audio applications.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
700+ $0.0826 $57.8200
1,705+ $0.0678 $115.5990
2,640+ $0.0658 $173.7120
3,640+ $0.0635 $231.1400
4,700+ $0.0614 $288.5800
6,290+ $0.0551 $346.5790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 700 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess