EN
  • EN
  • DE

MP925

Part No MP925
Manufacturer Caddock Electronics Inc.
Description Power Film Resistors TO-126, TO-220 and TO-247 Style
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Caddock Electronics Inc.
Win Source Part Number 1226303-MP925
Manufacturer Homepage www.caddock.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP925 CAD Model

Description

The MP925 is a high-precision, high-voltage resistor manufactured by Caddock Electronics Inc. It is designed for applications requiring accurate and stable resistance values under high voltage conditions. This resistor features a non-inductive design, making it suitable for high-frequency applications as well.

Applications

  • High-voltage power supplies
  • Precision measurement equipment
  • Medical imaging systems (e.g., X-ray)
  • High-voltage dividers
  • Current sensing in high-voltage circuits

Features

  • High voltage rating: Designed to withstand high voltage levels without degradation.
  • High precision: Offers tight tolerance on resistance value for accurate performance.
  • Low temperature coefficient: Provides stable resistance value over a wide temperature range.
  • Non-inductive design: Minimizes inductance for high-frequency applications.
  • Radial leads: Enables easy mounting on PCBs.

Benefits

  • Accurate performance: High precision and low temperature coefficient ensure accurate resistance values.
  • Reliable operation: High voltage rating and robust design ensure reliable operation under high voltage conditions.
  • Improved signal integrity: Non-inductive design minimizes signal distortion in high-frequency applications.

Additional Details

The MP925 is characterized by its resistance value, voltage rating, tolerance, temperature coefficient, and power rating. Specific values depend on the exact model. The resistor is typically constructed using a bulk metal foil resistance element, which provides excellent stability and precision. Caddock resistors are known for their high reliability and performance in demanding applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9559 $59.3385
36+ $3.2456 $116.8416
56+ $3.1439 $176.0584
76+ $3.0434 $231.2984
99+ $2.9418 $291.2382
132+ $2.6369 $348.0708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess