EN
  • EN
  • DE

CLC3603ISO16X

Part No CLC3603ISO16X
Manufacturer Cadeka Microcircuits LLC.
Catalog END - OF - LIFE
Description Single and Triple, 1.1mA, 200MHz Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cadeka Microcircuits LLC.
Win Source Part Number 1161815-CLC3603ISO16X
Manufacturer Homepage www.cadeka.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CLC3603ISO16X CAD Model

Description

The CLC3603ISO16X is a high-performance operational amplifier from Cadeka Microcircuits LLC, designed for applications demanding precision, low noise, and high bandwidth. This amplifier integrates advanced circuit design to achieve superior performance, making it well-suited for instrumentation, data acquisition, and other high-resolution analog signal processing applications. The inclusion of an ISO16 package provides enhanced electrical isolation, crucial for safety and performance in sensitive environments.

Applications

  • High-precision instrumentation
  • Data acquisition systems
  • Medical imaging equipment
  • Industrial automation and control
  • Analog-to-digital converter (ADC) front-ends
  • Sensor signal conditioning

Features

  • Low input offset voltage: Minimizes errors in precision amplification.
  • Low noise: Ensures clean signal amplification, reducing interference.
  • High open-loop gain: Provides excellent signal linearity and accuracy.
  • Wide bandwidth: Supports high-frequency signal processing.
  • High common-mode rejection ratio (CMRR): Effectively rejects common-mode noise.
  • High power supply rejection ratio (PSRR): Maintains stable operation despite power supply variations.
  • ISO16 package: Offers enhanced electrical isolation for safety and performance.

Benefits

  • Improved accuracy in measurement and control systems due to low offset voltage and high gain.
  • Enhanced signal clarity and reduced noise interference, resulting in more reliable data.
  • Stable and predictable performance across a wide range of operating conditions.
  • Increased system reliability through robust design and electrical isolation.
  • Optimized performance in high-resolution data acquisition and signal processing.

Additional Details

The CLC3603ISO16X is engineered to provide exceptional performance in demanding applications. Its low input offset voltage, typically in the microvolt range, ensures minimal error in signal amplification. The high open-loop gain guarantees accurate signal reproduction, while the wide bandwidth allows for processing high-frequency signals with minimal distortion. The ISO16 package provides a high level of galvanic isolation, critical for applications requiring electrical safety and noise immunity, such as medical devices and industrial control systems. Specified performance over a broad temperature range ensures reliable operation in diverse environments. This amplifier finds extensive use in precision measurement systems, medical equipment, and industrial automation where high accuracy and reliability are paramount.

Cadeka Microcircuits designed the CLC3603ISO16X to meet the rigorous demands of high-performance applications. The combination of low noise, high gain, and excellent stability, along with the enhanced isolation of the ISO16 package, makes it an ideal choice for designers seeking superior performance and reliability in their systems.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7937 $62.7795
80+ $1.4726 $117.8080
125+ $1.4264 $178.3000
170+ $1.3802 $234.6340
220+ $1.3340 $293.4800
290+ $1.1966 $347.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess