EN
  • EN
  • DE

CLM4420Y-40

Part No CLM4420Y-40
Manufacturer CAL-CHIP ELECTRONICS, INC.
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1182530-CLM4420Y-40
Categories Custom Parts
Manufacturer CAL-CHIP ELECTRONICS, INC.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CLM4420Y-40 CAD Model

Description

The CLM4420Y-40 is a multilayer chip inductor manufactured by CAL-CHIP ELECTRONICS, INC. Chip inductors are passive components used to store energy in a magnetic field and are commonly found in electronic circuits for filtering, impedance matching, and tuning.

Applications:

  • RF Circuits: Used for impedance matching and tuning in radio frequency (RF) circuits.
  • Filtering: Employed in filters to remove unwanted noise and interference.
  • Oscillators: Used in oscillator circuits for frequency selection and stability.
  • Power Supplies: Employed in power supplies for filtering and energy storage.
  • Communication Equipment: Used in communication devices for signal conditioning and impedance matching.

Features:

  • Multilayer Construction: Provides high inductance values in a small package.
  • High Q Factor: Offers low losses and high efficiency.
  • Surface Mount Design: Suitable for automated assembly processes.
  • Compact Size: Available in a small form factor for space-constrained applications.
  • High Self-Resonant Frequency (SRF): Enables operation at high frequencies.
  • Operating Temperature: Designed for reliable operation over a wide temperature range.

Benefits:

  • Efficient Energy Storage: High Q factor minimizes energy losses and improves efficiency.
  • Compact Design: Small size allows for use in miniaturized electronic devices.
  • Reliable Performance: Robust construction ensures stable performance over time.
  • Easy Assembly: Surface mount design simplifies assembly processes.
  • Versatile Application: Suitable for a wide range of applications in RF, filtering, and power supply circuits.

The CLM4420Y-40 multilayer chip inductor from CAL-CHIP ELECTRONICS provides a compact, efficient, and reliable solution for various electronic applications. Its high Q factor, small size, and surface mount design make it a suitable choice for designers seeking to optimize circuit performance and reduce board space.

You May Also Be Interested in

Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Chilisin
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess