EN
  • EN
  • DE

EZ1117ACM3.3

Part No EZ1117ACM3.3
Manufacturer Semtech Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058130-EZ1117ACM3.3
Categories OEM Parts(C-E)
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EZ1117ACM3.3 CAD Model

Description

The EZ1117ACM3.3 is a low dropout (LDO) voltage regulator from Semtech Corporation. It is designed to provide a stable and accurate 3.3V output voltage with a low dropout voltage, making it suitable for various applications where efficient voltage regulation is crucial.

Applications:

  • Post regulation for switching supplies
  • Battery chargers
  • Motherboard applications
  • Microprocessor power supplies
  • Peripheral power supplies

Features:

  • Low dropout voltage: Typically 1.1V at 1A output current, ensuring efficient regulation even with a low input voltage.
  • Fixed output voltage: Precisely regulated 3.3V output.
  • High output current: Capable of delivering up to 1A of output current.
  • Short-circuit protection: Protects the regulator and connected circuitry from damage due to short circuits.
  • Thermal overload protection: Automatically shuts down the regulator if the junction temperature exceeds a safe limit, preventing overheating.
  • Stable with ceramic output capacitors: Ensures stable operation with low-ESR ceramic capacitors, reducing the overall solution size and cost.
  • Available in various packages: Offers flexibility in mounting and integration into different circuit designs.

Benefits:

  • Improved system efficiency: The low dropout voltage minimizes power loss, leading to improved energy efficiency and longer battery life in portable devices.
  • Stable and reliable power supply: Provides a stable and accurate 3.3V output voltage, ensuring reliable operation of connected components.
  • Protection against damage: Short-circuit and thermal overload protection mechanisms safeguard the regulator and surrounding circuitry from potential damage.
  • Simplified design: Stable operation with ceramic capacitors simplifies circuit design and reduces the need for external components.
  • Cost-effective solution: Offers a balance of performance, features, and cost, making it an attractive option for various applications.

Additional Details:

The EZ1117ACM3.3 typically requires a minimum input voltage slightly above the output voltage plus the dropout voltage. The dropout voltage varies depending on the output current. Refer to the datasheet for detailed specifications, including input voltage range, output voltage accuracy, quiescent current, and thermal resistance. It is commonly available in SOT-223 package.

You May Also Be Interested in

NEC
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess