EN
  • EN
  • DE

PS2502L-1-F3

Part No PS2502L-1-F3
Manufacturer California Eastern Labs
Description HIGH ISOLATION VOLTAGE DARLINGTON TRANSISTOR TYPE MULTI PHOTOCOUPLER SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Eastern Labs
Win Source Part Number 1239469-PS2502L-1-F3
Manufacturer Homepage www.cel.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PS2502L-1-F3 CAD Model

Description

The PS2502L-1-F3 is a high-isolation, single-channel optocoupler manufactured by California Eastern Labs (CEL), which partners with NEC. It's designed to provide electrical isolation between circuits while transferring signals, protecting sensitive components from high voltages and noise.

Applications

  • Industrial Control Systems: Isolating control signals in programmable logic controllers (PLCs) and motor drives.
  • Power Supplies: Providing feedback isolation in switching power supplies.
  • Data Communication: Isolating data lines to prevent ground loops and improve noise immunity.
  • Medical Equipment: Ensuring patient safety by isolating sensitive electronic circuits.
  • General-Purpose Isolation: Providing electrical isolation in a variety of electronic systems.

Features

  • Single-Channel Optocoupler: Provides isolation for a single signal channel.
  • High Isolation Voltage: Offers high voltage isolation between input and output.
  • Current Transfer Ratio (CTR): Specifies the relationship between input current and output current.
  • Low Input Current: Requires a low input current for operation.
  • Compact Package: Available in a small package for space-constrained applications.

Benefits

  • Electrical Isolation: Prevents high voltages and noise from damaging sensitive circuits.
  • Improved Noise Immunity: Reduces the effects of noise and ground loops on signal integrity.
  • Enhanced System Safety: Protects users and equipment from electrical hazards.
  • Simplified Circuit Design: Isolates circuits without the need for complex and expensive components.
  • Versatile Application: Suitable for a wide range of isolation applications.

Additional Details

The PS2502L-1-F3 typically includes an LED on the input side and a phototransistor on the output side. The specifications include parameters such as isolation voltage, current transfer ratio, input forward voltage, and output collector-emitter voltage, which are important for ensuring proper operation and safety. The optocoupler is designed to meet various safety standards, ensuring its reliability in critical applications. Its compact size and high isolation voltage make it a suitable choice for applications where space is limited and high isolation is required.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess