The PS2801A-4 is a 4-channel high-density solid state relay manufactured by California Eastern Labs (CEL). This device is designed for high-speed switching applications, offering excellent isolation and reliability compared to traditional electromechanical relays. It utilizes an LED to activate a phototransistor, providing electrical isolation between the control and load circuits.
Applications
- Programmable Logic Controllers (PLCs)
- ATE (Automated Test Equipment)
- Measuring equipment
- Sensing equipment
- Data acquisition systems
- Office automation equipment
- Telecommunications equipment
Features
- 4-Channel High-Density Configuration: Allows for multiple switching functions in a single package.
- High Isolation Voltage: Provides electrical isolation between the control and load circuits, enhancing safety and preventing ground loops.
- Fast Switching Speed: Enables rapid on/off switching, suitable for high-frequency applications.
- Surface Mount Package: Facilitates efficient assembly and minimizes board space.
- Low On-Resistance: Minimizes voltage drop and power dissipation across the relay when it is in the ON state.
Benefits
- Increased System Reliability: The solid-state design eliminates mechanical wear and tear, resulting in a longer lifespan and reduced maintenance costs.
- Enhanced Safety: High isolation voltage protects sensitive control circuits from high-voltage loads.
- Improved Performance: Fast switching speed and low on-resistance optimize signal transmission and minimize power loss.
- Reduced Board Space: The high-density package saves valuable board space in compact designs.
- Simplified Design: Easy to integrate into various circuits with standard control signals.
Additional Details
The PS2801A-4 typically operates with a control voltage of around 5V and can switch load voltages up to a specified maximum (check the datasheet). Its input-output isolation voltage is a key parameter. The operating temperature range is also an important consideration for selecting this relay. Refer to the datasheet for precise electrical characteristics, timing specifications, and application guidelines.