EN
  • EN
  • DE

CM1452-06CP

Part No CM1452-06CP
Manufacturer California Micro Devices Corp
Catalog END - OF - LIFE
Description LCD & Camera EMI Filter Array with ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Micro Devices Corp
Win Source Part Number 1162012-CM1452-06CP
Manufacturer Homepage www.calmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CM1452-06CP CAD Model

Description

The CM1452-06CP is a 6-channel ESD (Electrostatic Discharge) protection device manufactured by California Micro Devices (now part of Semtech). It is designed to protect sensitive electronic components from damage due to ESD events, especially in applications requiring high-density protection of multiple I/O lines.

Applications:

  • Mobile Devices: Protects multiple I/O lines in smartphones, tablets, and other portable devices.
  • USB Interfaces: Provides ESD protection for USB 2.0 and 3.0 data and power lines.
  • HDMI Interfaces: Protects HDMI data, control, and power lines from ESD damage.
  • Keypads and Buttons: Safeguards multiple input lines in keypads and button matrices.
  • General Purpose I/O (GPIO): Offers ESD protection for multiple GPIO lines in microcontrollers and embedded systems.

Features:

  • 6-Channel ESD Protection: Protects six independent data or signal lines from ESD strikes.
  • Low Clamping Voltage: Minimizes stress on protected components during ESD events.
  • Low Input Capacitance: Ensures signal integrity for high-speed data transmission.
  • Small Package Size: Allows for compact PCB designs and efficient use of board space.
  • IEC 61000-4-2 Compliant: Meets industry standards for ESD protection.

Benefits:

  • Enhanced ESD Protection: Protects sensitive electronic devices from damage due to electrostatic discharge, improving product reliability and longevity.
  • Preserves Signal Integrity: Low capacitance ensures minimal signal distortion in high-speed data lines, maintaining optimal performance.
  • Enables Compact Designs: Small package allows for integration into space-constrained applications, such as portable devices.
  • Compliance with Industry Standards: Meeting IEC 61000-4-2 standards ensures reliable ESD protection.
  • Reduces Field Failures: Minimizes the risk of ESD-related failures in the field, decreasing warranty costs and improving customer satisfaction.

Additional Details:

The CM1452-06CP typically comes in a space-saving TDFN or CSP package. It provides protection against ESD strikes up to ±15kV (air discharge) and ±8kV (contact discharge), conforming to IEC 61000-4-2 standards. Key specifications include a low dynamic resistance and minimal leakage current. The device is designed to operate across a broad temperature range, making it suitable for diverse environments. The manufacturer's datasheet contains comprehensive information, including electrical characteristics, clamping voltage characteristics, and application guidelines.

This ESD protection device offers a reliable and space-efficient solution for protecting multiple signal lines from electrostatic discharge, improving product reliability and preventing costly failures.

You May Also Be Interested in

Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess