EN
  • EN
  • DE

LTM4643IY

Part No LTM4643IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3X0.6-3.3V / Non-Isolated PoL Module DC DC Converter 4 Output 0.6 ~ 3.3V 0.6 ~ 3.3V 0.6 ~ 3.3V 3A, 3A, 3A, 3A 4V - 20V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 4
Voltage - Input (Min) 4V
Voltage - Input (Max) 20V
Voltage - Output 1 0.6 ~ 3.3V
Voltage - Output 2 0.6 ~ 3.3V
Voltage - Output 3 0.6 ~ 3.3V
Current - Output (Max) 3A, 3A, 3A, 3A
Applications ITE (Commercial)
Features OCP, OTP, OVP
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 77-BBGA Module
Size / Dimension 0.59" L x 0.35" W x 0.10" H (15.0mm x 9.0mm x 2.4mm)
Supplier Device Package 77-BGA (15x9)
Base Product Number LTM4643
Standard Package 170
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351227-LTM4643IY
Ultra Librarian 3D Model Ultra Librarian LTM4643IY CAD Model

Description

Analog Devices Inc. LTM4643IY Product Overview

The LTM4643IY from Analog Devices Inc. is a highly versatile and compact power management solution designed to meet the needs of space-constrained applications. This micro-module regulator integrates an inductor, power switches, DC/DC controller, and compensation in a compact 9mm x 15mm x 5.01mm BGA (Ball Grid Array) package. It is engineered to provide a high-efficiency step-down switching regulator with heat dissipation capabilities and a wide input voltage range.

Key Features:

  • Wide Input Voltage Range: The LTM4643IY operates efficiently with an input voltage range of 4V to 20V, making it suitable for a variety of industrial and commercial power supply applications.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.6V to 5.5V, allowing for great flexibility in powering different circuit components.
  • High Efficiency: With integrated power components and minimal external components needed, the LTM4643IY offers high efficiency and reduced power loss.
  • Multiple Operating Modes: It supports Burst Mode operation for high efficiency at low output currents, as well as pulse-skipping mode and external synchronization for noise-sensitive applications.
  • Integrated Components: The inclusion of internal inductors and MOSFETs simplifies design and reduces the overall solution footprint.
  • Protection Features: It includes overvoltage, overcurrent, and over-temperature protection to ensure reliable operation under various conditions.

Applications:

  • Telecommunications Infrastructure
  • Datacom and Storage Systems
  • Industrial Equipment
  • Medical Devices
  • High-Density Distributed Power Systems

The LTM4643IY is a testament to Analog Devices Inc.'s commitment to providing advanced power management solutions that combine performance with convenience. Its high integration level and small form factor make it an excellent choice for designers looking to minimize board space while maintaining a robust power supply. Whether it's for powering FPGAs, ASICs, microprocessors, or other sensitive electronic devices, the LTM4643IY offers a reliable and efficient power management solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.2142 $64.2142
2+ $60.0714 $120.1428
3+ $58.0000 $174.0000
4+ $53.8571 $215.4284
5+ $51.7857 $258.9285
7+ $49.7143 $348.0001
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess