EN
  • EN
  • DE

ADM1169ASTZ

Part No ADM1169ASTZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SEQUENCER/SUPERVISOR 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Applications Power Supply Monitor, Sequencer
Voltage - Input 3V ~ 14.4V
Supply Voltage (V) 3V ~ 14.4V
Current - Supply 4.2mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Part Number Series ADM1169
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813976-ADM1169ASTZ
Ultra Librarian 3D Model Ultra Librarian ADM1169ASTZ CAD Model

Description

The ADM1169ASTZ is a highly integrated supervisory circuit designed by Analog Devices Inc., a leader in high-performance semiconductors. This device is essential for monitoring power supply voltages and system health, ensuring reliable operation in a wide range of applications. The ADM1169ASTZ is particularly suitable for use in complex, multi-rail systems where precise voltage monitoring and sequencing control are crucial.

Key Features

  • Power Supply Monitoring: The device can supervise up to 10 power supply voltages, providing comprehensive coverage for multi-rail systems.
  • Programmable Sequencing: Users can program the power-up and power-down sequence of the rails, ensuring correct operational order for sensitive electronic components.
  • Nonvolatile Error Logging: Integrated EEPROM allows for the storage of system faults and other critical data, which can be invaluable for diagnostics and system recovery.
  • Flexible Configuration: The ADM1169ASTZ offers a user-friendly interface for configuration, which can be done via an I2C-compatible interface, allowing for easy integration into a variety of systems.
  • High Accuracy: With its precise voltage threshold detection, the device ensures that all monitored rails are within their expected operating ranges.

Applications

The ADM1169ASTZ is ideal for use in several high-reliability environments, including:

  • Server and Telecom Power Supplies
  • Industrial and Medical Equipment
  • Networking and Data Communication Infrastructure
  • Embedded Systems and Robotics

Product Specifications

Parameter Value
Package/Case LFCSP-48 (7x7)
Operating Temperature -40°C to +105°C
Supply Voltage 3.0V to 5.5V
Communication Interface I2C, SMBus

The ADM1169ASTZ from Analog Devices Inc. is a robust and reliable solution for system monitoring and power management, ensuring system stability and integrity across a multitude of demanding applications.

You May Also Be Interested in

Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Analog Devices Inc.
ISOLATED FLYBACK CONTROLLER W/SR
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7650 $63.8250
12+ $10.4739 $125.6868
18+ $10.1466 $182.6388
24+ $9.8193 $235.6632
31+ $9.4919 $294.2489
41+ $8.5100 $348.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess