EN
  • EN
  • DE

CSPEMI200AG

Part No CSPEMI200AG
Manufacturer California Micro Devices Corp
Catalog END - OF - LIFE
Description 4 Channel Headset EMI Filter with ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer California Micro Devices Corp
Win Source Part Number 1163582-CSPEMI200AG
Manufacturer Homepage www.calmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSPEMI200AG CAD Model

Description

The CSPEMI200AG is an EMI filter manufactured by California Micro Devices Corp. As an EMI filter, its primary function is to suppress electromagnetic interference (EMI) in electronic circuits, ensuring compliance with regulatory standards and improving the reliability of electronic devices. It is designed to attenuate unwanted noise and signals, preventing them from interfering with the proper operation of sensitive components and systems.

Applications

  • Mobile Devices: Used in smartphones, tablets, and other portable devices to reduce EMI from internal components.
  • Wireless Communication Equipment: Employed in Wi-Fi routers, Bluetooth devices, and cellular modules to minimize interference and improve signal integrity.
  • Consumer Electronics: Integrated into televisions, audio equipment, and other consumer devices to ensure compliance with EMI regulations.
  • Industrial Control Systems: Used in industrial equipment and machinery to suppress noise and prevent interference with sensitive control circuits.
  • Automotive Electronics: Incorporated into automotive systems to reduce EMI from engine components and other sources of interference.

Features

  • High Attenuation: Provides significant attenuation of EMI signals over a broad frequency range.
  • Low Insertion Loss: Minimizes signal loss in the desired frequency band.
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.
  • Surface Mount Package: Enables efficient board assembly.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Improved EMI Performance: Effectively suppresses EMI, ensuring compliance with regulatory standards such as FCC and CE.
  • Enhanced Signal Integrity: Reduces noise and interference, improving the quality and reliability of signals.
  • Increased System Reliability: Prevents EMI from affecting the operation of sensitive components, enhancing system reliability.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Reduced Development Time: Speeds up the development process by addressing EMI issues early in the design cycle.

Additional Details

Due to its end-of-life status, detailed specifications may be limited. When considering replacements, key parameters to evaluate include the attenuation characteristics (frequency range and attenuation level), insertion loss, package size, and voltage rating. It's also essential to verify compliance with relevant EMI standards for the target application.

You May Also Be Interested in

NXP / Nexperia
Triacs logic level
Lowest to $0.2287
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Atmel
2-Wire Serial EEPROM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess